EN
  • EN
  • DE

VC32M02750KBG

Part No VC32M02750KBG
Manufacturer AVX Corporation
Catalog TVS - Varistors, MOVs
Description Var Mlv 275VAC/368VDC 400A 430V 3220 SMD T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 80 pF
Mounting SMD (SMT)
Termination SMD/SMT
Clamping Current 10 A
Clamping Voltage 710 V
Depth 5.26 mm
Energy 23 J
Leakage Current 50 µA
Length 8.51 mm
Maximum Operating Temperature 125 °C
Max Surge Current 400 A
Max Voltage Rating (AC) 275 V
Max Voltage Rating (DC) 368 V
Min Operating Temperature -55 °C
Mount Surface Mount
Peak Pulse Current 200 A
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Varistor Voltage 430 V
Voltage Rating (AC) 275 V
Voltage Rating (DC) 368 V
Voltage Tolerance 10 %
Width 5.29 mm
Win Source Part Number 1103743-VC32M02750KBG
Categories TVS - Varistors,MOVs
Manufacturer AVX Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VC32M02750KBG CAD Model

Description

The VC32M02750KBG is a crystal oscillator manufactured by AVX Corporation, a leading global manufacturer of advanced electronic components and interconnect, sensor, control, and antenna solutions.

Crystal oscillators like the VC32M02750KBG are used to provide a stable and accurate clock signal for a variety of electronic circuits. Some typical applications include:

  • Microcontrollers and microprocessors
  • Real-time clocks (RTCs)
  • Communication systems (e.g., wireless transceivers)
  • Frequency synthesizers
  • Timing circuits

Key Features

  • Stable frequency output
  • Precise frequency tolerance
  • Low power consumption
  • Compact size
  • Surface mount technology (SMT)

Benefits

  • Accurate timing and synchronization
  • Reliable operation
  • Easy integration into electronic circuits
  • Small footprint

Based on the part number, the VC32M02750KBG likely has a frequency of 27.5 MHz. The full datasheet from AVX would contain the complete specifications, including the frequency tolerance, stability over temperature, load capacitance, operating voltage, and operating temperature range. These parameters are critical for selecting the correct crystal oscillator for a specific application.

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253
Panasonic
Lowest to $0.0381
Wurth Electronics Inc
HIGH SURGE 2220 SMD VARISTOR | VARISTOR 47V 1.2KA 2220
Lowest to $1.0430
Littelfuse Inc.
VARISTOR 680V 10KA DISC 20MM
Lowest to $1.8761
Micro Commercial Co
VARISTOR 1004
Lowest to $0.3269
AVX Corporation
VARISTOR 28V 20A 0612
Lowest to $0.0820
Wurth Electronics Inc
1210 SMD VARISTOR | VARISTOR 68V 250A 1210
Need more? Email Us
Bourns Inc.
VARISTOR 430V 2.5KA DISC 10MM
Lowest to $0.1993
Vishay
VARISTOR 8.2V 30A 0603
Lowest to $0.2488

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess