EN
  • EN
  • DE

VC040209X220WP

Part No VC040209X220WP
Manufacturer AVX Corporation
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Varistors,MOVs
Manufacturer AVX Corporation
Win Source Part Number 407599-VC040209X220WP
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian VC040209X220WP CAD Model

Description

The VC040209X220WP is a multilayer varistor from AVX Corporation, designed for transient voltage suppression (TVS). It offers protection against voltage surges and electrostatic discharge (ESD) in a small 0402 package. This component is particularly suited for portable devices and other space-constrained applications requiring robust circuit protection.

Applications

  • Smartphones: ESD protection for data lines, buttons, and other sensitive inputs.
  • Portable Media Players: Protecting internal circuitry from voltage transients and ESD.
  • Digital Cameras: Ensuring the longevity of sensitive image sensors and processors.
  • USB Devices: Safeguarding USB ports and connected devices from voltage surges.
  • Handheld Gaming Consoles: Providing protection against voltage spikes in power and data lines.

Features

  • Multilayer Varistor (MLV) Construction: Enables fast and effective transient voltage suppression.
  • 0402 Case Size: Ultra-compact footprint for space-sensitive applications.
  • Voltage Rating: Optimized for protecting circuits operating at specific voltage levels.
  • High Surge Current Handling: Withstands high surge currents without degradation.
  • Low Leakage Current: Minimizes power consumption during normal operation.
  • Fast Response Time: Rapidly clamps transient voltages to prevent damage.

Benefits

  • Effective ESD and Surge Protection: Prevents damage to sensitive components from voltage transients.
  • Compact Footprint: Ideal for use in miniaturized electronic devices.
  • Improved System Reliability: Reduces the likelihood of failures caused by voltage surges.
  • Extended Product Life: Prolongs the operational life of electronic devices.
  • Cost-Effective Solution: Offers a reliable and economical approach to circuit protection.

Technical Specifications

The VC040209X220WP is designed to meet industry standards for ESD and surge protection. Its electrical specifications include a defined clamping voltage, surge current capability, and leakage current. The component's physical dimensions adhere to the standard 0402 package size. It's commonly used in applications where high-density board layouts are required.

You May Also Be Interested in

Bourns Inc.
VARISTOR 470V 2.5KA DISC 10MM
Lowest to $0.2895
Eaton Bussmann
VARISTOR 16.5V 30A 0603
Lowest to $0.0910
Littelfuse Inc.
VARISTOR 680V 10KA DISC 20MM
Lowest to $1.8761
Wurth Electronics Inc
HIGH SURGE 2220 SMD VARISTOR | VARISTOR 47V 1.2KA 2220
Lowest to $1.0430
Bourns Inc.
Lowest to $61.1769
Bourns Inc.
VARISTOR 430V 2.5KA DISC 10MM
Lowest to $0.1553
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3965
Bourns Inc.
Lowest to $0.1016
Eaton Bussmann
VARISTOR 22V 30A 0603
Lowest to $0.1746

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess