EN
  • EN
  • DE

VC040205X150R

Part No VC040205X150R
Manufacturer AVX Corporation
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Varistors,MOVs
Manufacturer AVX Corporation
Win Source Part Number 407598-VC040205X150R
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian VC040205X150R CAD Model

Description

The VC040205X150R is a multilayer varistor manufactured by AVX Corporation. It's designed to provide transient voltage suppression (TVS), protecting sensitive electronic components from voltage surges and electrostatic discharge (ESD). This small-sized component offers robust protection in a compact form factor, making it ideal for applications where space is limited.

Applications

  • Mobile Phones: Protection for sensitive circuitry against ESD and voltage transients.
  • Tablets and Laptops: Safeguarding internal components from power surges and electrostatic discharge.
  • Wearable Devices: Providing surge protection in compact devices like smartwatches and fitness trackers.
  • Automotive Electronics: Protecting sensitive automotive systems from voltage spikes and transients.
  • Industrial Equipment: Ensuring reliable operation of industrial control systems by mitigating voltage surges.

Features

  • Multilayer Varistor (MLV) Technology: Provides fast response to transient events.
  • Compact 0402 Case Size: Enables high-density circuit designs.
  • Voltage Rating: Specifically designed for 5V circuits.
  • High Surge Current Capability: Capable of handling significant surge currents without failure.
  • Low Leakage Current: Minimizes power loss and ensures efficient operation.
  • Fast Response Time: Quickly clamps voltage transients to protect sensitive components.

Benefits

  • Enhanced Circuit Protection: Protects sensitive components from damage due to voltage surges and ESD.
  • Increased System Reliability: Reduces the risk of system failures caused by transient voltage events.
  • Compact Design: Enables integration into small and densely populated circuit boards.
  • Improved Product Lifespan: Extends the operational life of electronic devices by preventing damage from voltage transients.
  • Cost-Effective Protection: Provides a cost-efficient solution for protecting electronic circuits.

Technical Specifications

The VC040205X150R has a voltage rating suitable for 5V circuits. Its key electrical characteristics include a low leakage current, high surge current capability, and fast response time. The physical dimensions are those of a standard 0402 package. It is designed to meet industry standards for ESD and surge protection.

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 56V 1KA 2220
Lowest to $11.4253
Bourns Inc.
VARISTOR 430V 2.5KA DISC 10MM
Lowest to $0.1553
Panasonic
Lowest to $0.0381
Bourns Inc.
Lowest to $0.0403
Bourns Inc.
Lowest to $61.1769
Wurth Electronics Inc
HIGH SURGE 2220 SMD VARISTOR | VARISTOR 47V 1.2KA 2220
Lowest to $1.0430
Eaton Bussmann
VARISTOR 22V 30A 0603
Lowest to $0.1746
Bourns Inc.
VARISTOR 390V 4.5KA DISC 14MM
Lowest to $0.2887
Littelfuse Inc.
VARISTOR 680V 10KA DISC 20MM
Lowest to $1.8761

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess