The TPSB475M025R0400 is a tantalum capacitor from AVX Corporation's TPS series. These capacitors are known for their stability and reliability in a range of electronic applications. Its surface mount design makes it compatible with automated assembly techniques.
Applications
- Power management in portable devices
- Decoupling in digital circuits
- Filtering in power supplies
- DC-DC converters
- Bulk capacitance in embedded systems
Features
- Surface mount for easy integration
- Tantalum for stable operation
- 4.7µF capacitance
- 25V voltage rating
- 400 mΩ Equivalent Series Resistance (ESR)
- Operating temperature range: -55°C to +125°C
- RoHS compliant
Benefits
- Stable capacitance over temperature variations
- Low ESR minimizes power loss
- Surface mount saves board space
- High volumetric efficiency
- Environmentally friendly
Technical Specifications
The TPSB475M025R0400 offers a capacitance of 4.7µF with a tolerance of ±20%. It has a voltage rating of 25V and an Equivalent Series Resistance (ESR) of 400 mΩ. The operating temperature extends from -55°C to +125°C. RoHS compliance is standard. It is packaged in the EIA 3528-12 (B size) surface mount format. The rated ripple current should be considered for power-related applications.
This capacitor is appropriate for uses requiring dependable capacitance, especially in power management and decoupling scenarios. Tantalum construction provides long-term performance and is a preferred choice for critical circuits.