The TPSB475K035R0250 is a tantalum capacitor produced by AVX Corporation. It's part of the TPS series, recognized for its dependability and effectiveness in various electronic circuits. This capacitor has a surface-mount configuration, making it appropriate for automated assembly lines.
Applications
- Power management in portable electronics
- Decoupling in digital systems
- Filtering in power supplies
- DC-DC converters
- Bulk capacitance in embedded devices
Features
- Surface mount for easy assembly
- Tantalum for stable performance
- 4.7µF capacitance
- 35V voltage rating
- 250 mΩ Equivalent Series Resistance (ESR)
- Operating temperature range: -55°C to +125°C
- RoHS compliant
Benefits
- Consistent capacitance across temperature variations
- Low ESR reduces power loss
- Surface mount minimizes board space
- High volumetric efficiency
- Environmentally friendly due to RoHS compliance
Technical Specifications
The TPSB475K035R0250 has a capacitance of 4.7µF with a tolerance of ±10%. The voltage rating is 35V, and it boasts a low Equivalent Series Resistance (ESR) of 250 mΩ, which is crucial for minimizing power dissipation in high-frequency applications. The capacitor operates within a temperature range of -55°C to +125°C. The device is RoHS compliant. It uses a standard EIA 3528-12 (B size) surface mount package. The ripple current rating should be checked based on the specific power applications.
This capacitor is suited for applications where consistent and reliable capacitance is necessary, particularly in power management and decoupling scenarios. Its tantalum construction ensures durability and performance, making it a preferred choice for critical electronic circuits.