EN
  • EN
  • DE

TPSB335K025R0250

Part No TPSB335K025R0250
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 394965-TPSB335K025R0250
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSB335K025R0250 CAD Model

Description

The TPSB335K025R0250 is a tantalum capacitor produced by AVX Corporation, specifically designed for surface mount applications. Known for its stability, low ESR (Equivalent Series Resistance), and reliable performance, this capacitor is a common choice for filtering, decoupling, and energy storage in a variety of electronic circuits.

Applications

  • Power Supplies: Used for filtering both input and output signals to reduce voltage ripple and electrical noise.
  • DC-DC Converters: Ensures stable capacitance for effective energy conversion within DC-DC converters.
  • Portable Electronics: Integrated into devices like smartphones, tablets, and laptops to enhance decoupling and filtering.
  • Industrial Control Systems: Critical for maintaining stable operation within the control circuits of industrial environments.
  • Medical Equipment: Chosen for use in medical electronic devices where consistent and reliable performance is paramount.

Features

  • Surface Mount Technology: Streamlines automated assembly processes, which reduces manufacturing time and overall costs.
  • Solid Tantalum Construction: Delivers inherent reliability by eliminating the possibility of electrolyte leakage.
  • Low ESR (Equivalent Series Resistance): Efficiently minimizes power dissipation and enhances ripple current handling capabilities.
  • Stable Electrical Parameters: Provides consistent performance across a broad range of temperatures and frequencies.
  • RoHS Compliant: Adheres to environmental regulations, meaning it is free from hazardous materials.

Benefits

  • Enhanced Circuit Stability: Offers stable capacitance combined with low ESR to substantially improve circuit performance.
  • Increased Reliability: Thanks to its solid tantalum construction, the capacitor provides an extended operational lifespan and minimizes failure rates.
  • Reduced Board Space: Its compact size allows for a higher density of components, aiding the miniaturization of electronic devices.
  • Cost-Effective Solution: Automated assembly and a long operational lifespan work together to reduce overall system costs.
  • Improved Noise Filtering: Highly effective in reducing voltage ripple and noise within power circuits.

Additional Details

The TPSB335K025R0250 features a capacitance of 3.3μF (microfarads) with a tolerance of ±10%. It has a voltage rating of 25V (volts). The ESR is typically around 0.25 ohms. Operationally, it functions within a temperature range of -55°C to +125°C. Its case size conforms to EIA Standard 3528. This particular capacitor is ideally suited for applications where maintaining low ESR and consistent capacitance is crucial for achieving optimal circuit performance.

You May Also Be Interested in

Vishay
Lowest to $24.0101
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.1052
Vishay
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess