EN
  • EN
  • DE

TPSB106M016R0050

Part No TPSB106M016R0050
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 394943-TPSB106M016R0050
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSB106M016R0050 CAD Model

Description

The TPSB106M016R0050 is a surface-mount tantalum capacitor manufactured by AVX Corporation, part of their TPS series. This capacitor is designed to provide stable capacitance with low ESR (Equivalent Series Resistance) for various electronic applications.

Applications

  • DC-DC converters
  • Power management systems
  • Filtering and decoupling in electronic circuits
  • Storage in low-power applications
  • Portable electronic devices

Features

  • Surface Mount Technology (SMT)
  • Tantalum Capacitor
  • Capacitance: 10µF
  • Voltage Rating: 16V
  • Tolerance: 20%
  • ESR: 0.05 Ohms
  • Operating Temperature Range: -55°C to +125°C
  • Case Size: B Case

Benefits

  • Extremely low ESR for efficient power delivery
  • Stable capacitance over temperature variations
  • Compact size for high-density circuit board layouts
  • High ripple current capability
  • RoHS compliant
  • Long-term reliability

Additional Details

The TPSB106M016R0050 capacitor features a capacitance of 10µF and a voltage rating of 16V. The 20% tolerance indicates the acceptable range within which the actual capacitance may vary. Its standout feature is the exceptionally low ESR of 0.05 Ohms, which minimizes power dissipation and improves overall circuit efficiency. The 'B case' designation specifies the standard physical dimensions suitable for automated SMT assembly processes. This capacitor is particularly well-suited for applications where minimizing voltage ripple and maximizing power transfer are essential. The tantalum construction ensures robust performance and extended lifespan in harsh operating conditions. It complies with RoHS standards, aligning with environmental protection requirements. The device is often found in high-performance power supplies, telecommunications infrastructure, and other demanding industrial applications.

The low ESR characteristic is especially valuable in applications where switching frequencies are high, as it helps to reduce heat generation and maintain stable voltage levels. This makes the capacitor an ideal choice for use in DC-DC converters and other power management circuits.

You May Also Be Interested in

Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
Vishay
Need more? Email Us
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
Vishay
Lowest to $24.0101
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess