The TPSA335K016R0400 is a tantalum capacitor manufactured by AVX Corporation. It belongs to the TPSA series, a line of surface-mount, solid electrolytic capacitors. This particular model is designed for applications that require reliable capacitance with a relatively low ESR (Equivalent Series Resistance), making it suitable for power management and decoupling applications.
Applications:
- Power supply filtering
- DC-DC converters
- Decoupling in digital circuits
- Voltage regulation circuits
- General-purpose use in electronic circuits
Features:
- Surface mount technology (SMT)
- Solid tantalum electrolytic capacitor
- MnO2 cathode material
- RoHS compliant
- Stable performance across temperature variations
Benefits:
- Reduced voltage ripple in power circuits
- Improved stability and reliability of electronic systems
- Compact size allows for high-density board designs
- Long operational lifespan due to solid tantalum construction
- Lower ESR reduces heat generation and improves efficiency
Technical Specifications:
The TPSA335K016R0400 features a capacitance of 3.3µF with a capacitance tolerance of ±10%. It has a voltage rating of 16V. The ESR (Equivalent Series Resistance) is 4.0 Ohms. It is housed in an EIA standard size 'A' case. This capacitor is designed to operate within a temperature range of -55°C to +125°C. The TPSA series from AVX utilizes a solid tantalum electrolytic which provides stable electrical characteristics and long-term reliability. Termination plating is typically tin (Sn) over nickel (Ni).