EN
  • EN
  • DE

SG531PAPC 1.6350M

Part No SG531PAPC 1.6350M
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006465-SG531PAPC 1.6350M
Categories OEM Parts( S )
Manufacturer Epson Electronics America Inc-Semiconductor Div
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SG531PAPC 1.6350M CAD Model

Description

The SG531PAPC 1.6350M is a crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. It's designed to provide a stable and accurate clock signal for various electronic devices. This oscillator is commonly used in applications that require precise timing and frequency control.

Applications

  • Microcontrollers: Providing the clock signal for microcontrollers in embedded systems.
  • Communication Devices: Generating the reference frequency for wireless transceivers and network devices.
  • Real-Time Clocks (RTCs): Providing the timekeeping signal for real-time clock circuits.
  • Audio/Video Equipment: Generating the clock signal for audio and video processing circuits.
  • Test and Measurement Equipment: Providing the reference frequency for oscilloscopes, signal generators, and other test instruments.

Features

  • 1.6350 MHz Frequency: Provides a stable and accurate clock signal at 1.6350 MHz.
  • Compact Size: Small form factor allows for integration into space-constrained applications.
  • Low Power Consumption: Suitable for battery-powered and energy-efficient designs.
  • High Stability: Ensures accurate and reliable frequency output over a wide temperature range.
  • SMD Package: Allows for easy surface mount assembly.

Benefits

  • Precise Timing: Provides accurate clock signal for critical applications.
  • Reduced Power Consumption: Extends battery life in portable devices.
  • Simplified Design: Eliminates the need for external timing components.
  • Improved System Performance: Ensures reliable operation of electronic devices.
  • Cost-Effective Solution: Provides a balance of performance and value.

Additional Details

The SG531PAPC 1.6350M typically operates with a supply voltage of 3.3V or 5V. It features a CMOS output, providing compatibility with a wide range of logic devices. The device is available in a surface mount package (SMD). Detailed specifications regarding frequency stability, temperature range, and output characteristics can be found in the Epson Electronics datasheet. The oscillator is designed to meet industry standards for shock and vibration resistance, ensuring reliable operation in harsh environments. It is also RoHS compliant, meeting environmental standards for hazardous substance restriction.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Linear Technology
Need more? Email Us
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess