The TPSA225K016R0400 is a tantalum capacitor produced by AVX Corporation. As part of the TPSA series, it is a surface mount component designed for general use in various electronic applications. Its features include a compact form factor and stable performance across a broad range of temperatures.
Applications
- Power supply filtering and decoupling
- Bypassing digital circuitry
- DC-DC conversion circuits
- General decoupling purposes
- Handheld electronic equipment
Features
- Surface mount style
- Molded body type
- 2.2µF capacitance value
- 16V rated voltage
- ±20% capacitance tolerance
- Operating temperature range: -55°C to +125°C
- RoHS compliant
Benefits
- Small dimensions support dense circuit board designs.
- Consistent operation under varying temperatures.
- Surface mount design promotes ease of assembly.
- Low ESR minimizes energy loss, improving efficiency.
- Eco-friendly due to RoHS compliance.
Technical Specifications
The TPSA225K016R0400 capacitor features a capacitance of 2.2µF with a tolerance of ±20%, and a rated voltage of 16V DC. It has an ESR of 4.0 Ohm at 100kHz. It's suitable for reflow soldering and operates within a temperature range of -55°C to +125°C. Its case size is EIA 1210. Approximate ripple current capability is 173mA.