EN
  • EN
  • DE

TPSA105K016R0300

Part No TPSA105K016R0300
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Tantalum Capacitors
Manufacturer AVX Corporation
Win Source Part Number 394851-TPSA105K016R0300
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPSA105K016R0300 CAD Model

Description

The TPSA105K016R0300 is a surface mount, solid tantalum capacitor manufactured by AVX Corporation. It is part of the TPSA series, known for its reliability and stability in various electronic applications. This capacitor is designed for general-purpose use, providing stable capacitance and low ESR (Equivalent Series Resistance) for efficient performance.

Applications

  • Power Supply Filtering: Smoothing voltage ripples in DC power supplies.
  • Decoupling: Providing local energy storage for integrated circuits to reduce noise.
  • Bypass Capacitor: Shunting high-frequency noise to ground in electronic circuits.
  • Timing Circuits: Used in timing circuits where a stable capacitance is required.
  • General Electronics: Suitable for a wide range of electronic devices needing reliable capacitance.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • Solid Tantalum Construction: Offers stable electrical characteristics over temperature and frequency.
  • Compact Size: Allows for high-density circuit designs.
  • RoHS Compliant: Meets Restriction of Hazardous Substances directives for environmental compliance.
  • Polarized Component: Requires correct polarity connection in circuit.

Benefits

  • High Reliability: Solid tantalum ensures long-term stability and consistent performance.
  • Stable Electrical Properties: Maintains capacitance and ESR over a wide operating range.
  • Space Saving: Compact design enables smaller and more efficient circuit layouts.
  • Easy Assembly: Surface mount design simplifies manufacturing processes.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.

Technical Specifications

The TPSA105K016R0300 has a capacitance of 1.0 μF with a tolerance of ±10%. It is rated for a voltage of 16 V and has an ESR (Equivalent Series Resistance) of 30 Ohms. The operating temperature range is typically from -55°C to +125°C. This capacitor comes in a standard EIA case size, which allows for easy integration into existing designs. The solid tantalum construction offers excellent stability and a long operational life. It is important to ensure correct polarity when installing this capacitor, as it is a polarized component. Proper soldering techniques, including reflow profiling, are necessary to ensure a reliable connection to the circuit board.

The capacitor’s low ESR contributes to efficient performance in power filtering and decoupling applications. Its stable capacitance and voltage rating make it suitable for various electronic devices and circuits. The TPSA105K016R0300 is a reliable choice for designers seeking a compact and stable capacitive component for their applications.

You May Also Be Interested in

Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
Vishay
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.1052

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess