EN
  • EN
  • DE

TAJD156M035RAA

Part No TAJD156M035RAA
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Category Capacitors
Family Tantalum Capacitors
Win Source Part Number 196228-TAJD156M035RAA
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TAJD156M035RAA CAD Model

Description

The TAJD156M035RAA is a tantalum capacitor manufactured by AVX Corporation. It belongs to the TAJ series, a line of solid tantalum chip capacitors known for their reliability and stable performance in a variety of applications. This particular capacitor features a capacitance of 15µF (microfarads) and a voltage rating of 35V (volts). The 'M' denotes a capacitance tolerance of ±20%.

Applications

  • Decoupling: Provides stable voltage and filters noise in electronic circuits.
  • Power Supply Filtering: Smoothes out voltage fluctuations in power supplies.
  • DC-DC Converters: Supports stable and efficient operation in DC-DC conversion circuits.
  • General-Purpose Electronics: Suitable for use in various electronic devices where capacitance is needed for energy storage or filtering.
  • Industrial Control Systems: Contributes to the reliability and stability of industrial control systems.

Features

  • Solid Tantalum Construction: Offers inherent reliability and stability.
  • Surface Mount Device (SMD): Designed for automated assembly using reflow soldering.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and improves high-frequency performance.
  • Stable Electrical Characteristics: Provides consistent performance over a wide range of temperatures and frequencies.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Enhanced Circuit Performance: Effective decoupling and filtering improve circuit stability and reduce noise.
  • Increased Reliability: Solid tantalum construction ensures long-term operational stability.
  • Simplified Assembly: Surface mount design simplifies automated assembly processes.
  • Reduced Power Consumption: Low ESR minimizes power losses and improves energy efficiency.
  • Compact Design: Allows for space-saving designs in electronic circuits.

Specifications

The TAJD156M035RAA typically comes in a standard EIA case size 'D'. Its operating temperature range is -55°C to +125°C. The termination finish is typically tin. For detailed specifications, including ESR values, ripple current ratings, and other critical performance parameters, consult the manufacturer's datasheet.

You May Also Be Interested in

Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105
Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354
Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.1052
Vishay
Need more? Email Us
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
Vishay
CAP TANT 47UF 16V 10% 2812
Need more? Email Us
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess