EN
  • EN
  • DE

TAJD107M035RNJ

Part No TAJD107M035RNJ
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Category Capacitors
Family Tantalum Capacitors
Win Source Part Number 196226-TAJD107M035RNJ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAJD107M035RNJ CAD Model

Description

The TAJD107M035RNJ is a solid tantalum surface-mount capacitor manufactured by AVX Corporation. As part of the TAJ series, it is designed for general-purpose applications requiring a reliable and stable capacitance. It has a capacitance of 100µF (microfarads) and a voltage rating of 35V (volts). The 'M' indicates a capacitance tolerance of ±20%.

Applications

  • Decoupling Capacitors: Filtering noise and stabilizing voltage in electronic circuits.
  • Power Supply Filtering: Smoothing out voltage fluctuations in power supplies.
  • DC-DC Converters: Supporting stable operation in DC-DC converters.
  • Industrial Equipment: Used in control systems and other industrial electronics requiring reliable components.
  • Automotive Electronics: Suitable for various automotive applications where robust performance is required.

Features

  • Solid Tantalum Construction: Providing inherent reliability and stability.
  • Surface Mount Device (SMD): Designed for automated assembly processes.
  • Low ESR (Equivalent Series Resistance): Minimizing power dissipation and improving high-frequency performance.
  • Stable Electrical Characteristics: Maintaining consistent performance over a wide temperature range.
  • RoHS Compliant: Meeting environmental standards for hazardous substances.

Benefits

  • Enhanced Circuit Performance: Effective decoupling and filtering leading to improved stability and reduced noise.
  • Increased Reliability: Solid tantalum construction ensuring long-term operational stability.
  • Simplified Assembly: Surface mount design allowing for efficient automated assembly.
  • Reduced Power Consumption: Low ESR minimizing power losses and improving energy efficiency.
  • Durable Performance: Stable electrical characteristics over various conditions.

Specifications

The TAJD107M035RNJ is typically packaged in a 'D' case size. It has an operating temperature range of -55°C to +125°C. The termination finish is tin. Datasheets from AVX will provide complete details on ESR values, ripple current ratings, and other key parameters.

You May Also Be Interested in

Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
CAP TANT 100UF 6.3V 20% 1611
Lowest to $2.9105
Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess