EN
  • EN
  • DE

NFE31PT152Z1E9

Part No NFE31PT152Z1E9
Manufacturer Murata Electronics North America
Catalog EMI/RFI Filters (LC, RC Networks)
Description On-Board Type (DC) EMI Suppression Filters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Murata Electronics North America
Win Source Part Number 1231118-NFE31PT152Z1E9
Manufacturer Homepage www.murata.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NFE31PT152Z1E9 CAD Model

Description

The NFE31PT152Z1E9 is a ferrite bead from Murata Electronics North America. It is designed to suppress high-frequency noise in electronic circuits. This ferrite bead is commonly used in power supplies, signal lines, and other applications where noise filtering is required.

Applications:

  • Power Supplies
  • Signal Lines
  • DC-DC Converters
  • Audio Circuits
  • USB Interfaces

Features:

  • High Impedance: Provides high impedance at high frequencies to suppress noise.
  • Low DC Resistance: Has low DC resistance to minimize voltage drop and power loss.
  • Surface Mount Package: Available in a small surface-mount package for easy integration into circuit boards.
  • Wide Frequency Range: Operates over a wide frequency range, providing effective noise suppression across different frequencies.
  • High Current Capacity: Can handle high currents without saturation.
  • Excellent EMI Suppression: Provides excellent electromagnetic interference (EMI) suppression.

Benefits:

  • Reduced Noise: Suppresses high-frequency noise, improving signal integrity and system performance.
  • Improved EMI Compliance: Helps meet electromagnetic interference (EMI) compliance requirements.
  • Simplified Circuit Design: Simplifies circuit design by providing effective noise filtering with minimal external components.
  • Minimal Signal Degradation: Low DC resistance minimizes signal degradation and power loss.
  • Compact Design: Small package allows for compact product designs.

Additional Details:

The NFE31PT152Z1E9 is typically placed in series with the signal or power line to block high-frequency noise. The impedance of the ferrite bead increases with frequency, effectively attenuating noise signals. The DC resistance is kept low to minimize the impact on the desired signal. The ferrite bead's performance depends on the frequency of the noise and the impedance characteristics of the circuit. Proper placement and grounding are essential for effective noise suppression. The device is commonly used in conjunction with capacitors to form a low-pass filter. It is designed to meet various industry standards for EMI compliance. The exact impedance and DC resistance values can be found in the manufacturer's datasheet. The NFE31 series is a common choice for noise suppression in various electronic devices.

You May Also Be Interested in

TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5500PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2356 $58.9000
600+ $0.1940 $116.4000
930+ $0.1871 $174.0030
1,275+ $0.1813 $231.1575
1,645+ $0.1756 $288.8620
2,210+ $0.1571 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess