The TAJB226M016R is a surface-mount tantalum capacitor manufactured by AVX Corporation. It is part of the TAJ series, renowned for their reliability and high performance in various electronic applications. This capacitor is designed for general-purpose use in electronic circuits, providing stable capacitance and low equivalent series resistance (ESR).
Applications:
- Decoupling
- Bypass
- Filtering
- Power supply smoothing
- General-purpose circuit stabilization
Features:
- Surface-mount packaging
- Stable capacitance over temperature
- Low equivalent series resistance (ESR)
- High volumetric efficiency
- RoHS compliant
Benefits:
- Effective noise reduction in circuits
- Stable performance in varying temperature conditions
- Reduced power loss due to low ESR
- Space-saving design for high-density PCBs
- Environmentally friendly due to RoHS compliance
Additional Details:
The TAJB226M016R has a capacitance of 22µF (microfarads) with a tolerance of ±20%. It has a voltage rating of 16V (DC). The capacitor's ESR is optimized to enhance its performance in high-frequency applications. The surface-mount package facilitates automated assembly and reduces overall board size. Tantalum capacitors are known for their stable performance and long-term reliability. The capacitor conforms to industry standards for quality and safety. The TAJ series is commonly used in a wide range of electronic devices, including computers, mobile phones, and industrial equipment.
The TAJB226M016R is designed to provide stable capacitance and low ESR, making it suitable for critical applications where performance and reliability are essential. The surface-mount packaging allows for high-density placement on PCBs, reducing the overall size of the electronic device. The capacitor's robust construction ensures long-term stability and consistent performance. The TAJ series is a trusted choice for designers looking for high-quality tantalum capacitors. The TAJB226M016R is engineered to meet the demands of modern electronic circuits, offering a balance of performance, reliability, and cost-effectiveness.