The TPSA225K016R0100 is a tantalum capacitor manufactured by AVX Corporation. It belongs to the TPSA series, which are surface mount tantalum capacitors designed for general purpose applications. These capacitors offer a small form factor and stable performance over a wide range of temperatures, making them suitable for various electronic circuits.
Applications
- Power supply filtering
- Bypass capacitors in digital circuits
- DC-DC converters
- General decoupling applications
- Portable electronic devices
Features
- Surface mount design
- Molded case
- 2.2µF capacitance
- 16V voltage rating
- 20% capacitance tolerance
- Operating temperature range of -55°C to +125°C
- RoHS compliant
Benefits
- Small size allows for high-density board designs.
- Stable performance over temperature variations ensures reliable circuit operation.
- Surface mount design simplifies automated assembly processes.
- Low ESR (Equivalent Series Resistance) minimizes power loss and improves circuit efficiency.
- RoHS compliance ensures environmental friendliness.
Technical Specifications
The TPSA225K016R0100 has a capacitance of 2.2µF with a tolerance of ±20%. Its rated voltage is 16V DC. The ESR at 100kHz is 1.0 Ohm. It is designed for reflow soldering and operates within a temperature range of -55°C to +125°C. The case size is EIA 1210. The ripple current is approximately 347mA.