EN
  • EN
  • DE

TAJA226M006RNJ

Part No TAJA226M006RNJ
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Description CAP TANT 22UF 6.3V 20% 1206
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 22μF
Tolerance ±20%
Voltage Rating 6.3V
Type Molded
ESR 3 Ohm
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max) 0.071" (1.80mm)
Manufacturer Size Code A
Features General Purpose
Win Source Part Number 095549-TAJA226M006RNJ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TAJA226M006RNJ CAD Model

Description

The TAJA226M006RNJ is a surface mount tantalum capacitor manufactured by AVX Corporation. It is part of the TAJ series, which is known for its small size, reliability, and excellent performance characteristics. These capacitors are designed for a variety of applications, primarily focusing on filtering, decoupling, and bypass functions in electronic circuits.

Applications

  • Decoupling in digital circuits
  • Filtering in power supplies
  • Bypass capacitors in signal processing circuits
  • DC blocking
  • General-purpose applications in electronic devices

Features

  • Surface Mount Device (SMD): Facilitates automated assembly for high-volume production.
  • Small Size: Enables high-density board designs and miniaturization of electronic devices.
  • Stable Capacitance: Maintains capacitance within specified tolerances over a wide range of temperatures.
  • Low Equivalent Series Resistance (ESR): Reduces power loss and improves ripple current handling capabilities.
  • High Reliability: Tantalum construction provides long-term performance and stability.

Benefits

  • Reduced Board Space: Allows for smaller and more compact electronic designs.
  • Improved Circuit Performance: Low ESR enhances filtering and decoupling effectiveness, leading to better signal integrity.
  • Long-Term Stability: Tantalum material ensures a stable capacitance value over extended periods.
  • Automated Assembly: Surface-mount design simplifies manufacturing processes and reduces assembly costs.
  • Reduced Noise: Effective decoupling minimizes noise and interference in sensitive electronic circuits.

Additional Details

The TAJA226M006RNJ has a capacitance of 22µF and a voltage rating of 6.3V. It features a capacitance tolerance of ±20%. Its operating temperature range typically spans from -55°C to +125°C. This capacitor's low ESR makes it well-suited for applications where efficient filtering and decoupling are critical. Consult the AVX datasheet for detailed specifications, including ESR values at various frequencies, ripple current ratings, precise physical dimensions, and recommended soldering conditions.

You May Also Be Interested in

Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
Vishay
Need more? Email Us
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959
Vishay
Lowest to $24.0101

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1832 $50.3800
670+ $0.1503 $100.7010
1,035+ $0.1456 $150.6960
1,420+ $0.1409 $200.0780
1,840+ $0.1362 $250.6080
2,455+ $0.1222 $300.0010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,985 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess