EN
  • EN
  • DE

TACL22M4XTA

Part No TACL22M4XTA
Manufacturer AVX Corporation
Catalog Tantalum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Category Capacitors
Family Tantalum Capacitors
Win Source Part Number 196168-TACL22M4XTA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TACL22M4XTA CAD Model

Description

The TACL22M4XTA is a tantalum capacitor manufactured by AVX Corporation. It's a surface-mount device (SMD) designed for automated assembly on printed circuit boards (PCBs). As part of the TACL series, this component is known for providing stable performance and reliability across various electronic applications where consistent capacitance and low Equivalent Series Resistance (ESR) are crucial.

Applications

  • Power Supply Filtering: Used in power supplies to smooth the DC voltage and reduce ripple.
  • Decoupling Capacitors: Employed to reduce noise in digital circuits, microcontrollers, and processors.
  • DC-DC Converters: Integrated into DC-DC converters for input and output filtering to ensure voltage stability.
  • Consumer Electronics: Found in devices such as smartphones, tablets, and laptops for power management and signal integrity.
  • Industrial Controls: Used in industrial automation systems for filtering and energy storage purposes.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly, which reduces manufacturing time and costs.
  • Solid Tantalum Construction: Offers stable electrical characteristics across a broad temperature range.
  • Low ESR (Equivalent Series Resistance): Minimizes power dissipation and enhances circuit efficiency.
  • Compact Size: Allows for high-density mounting on circuit boards, saving space.
  • RoHS Compliant: Free from hazardous substances, making it environmentally friendly.

Benefits

  • Improved Circuit Performance: Low ESR reduces voltage ripple and improves the efficiency of power circuits.
  • Enhanced Reliability: Solid tantalum construction ensures long-term stability and minimizes failure rates.
  • Reduced Board Space: Compact size enables more components to be placed on a single board.
  • Lower Manufacturing Costs: SMT design facilitates automated assembly, reducing labor and production time.
  • Stable Operation: Consistent electrical characteristics provide reliable performance in challenging operating conditions.

Additional Details

The TACL22M4XTA has a capacitance of 22µF (microfarads). It has a voltage rating of 4V (volts). It is designed for reflow soldering processes. The operating temperature range typically spans from -55°C to +125°C. The component is typically packaged in tape and reel for automated assembly. Further specifications, including case size, should be verified using the datasheet.

You May Also Be Interested in

Vishay
Lowest to $24.0101
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
Vishay
Need more? Email Us
Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us
Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess