EN
  • EN
  • DE

TMC3KJ-B500-TR

Part No TMC3KJ-B500-TR
Manufacturer Noble
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Noble
Win Source Part Number 372324-TMC3KJ-B500-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMC3KJ-B500-TR CAD Model

Description

The TMC3KJ-B500-TR is a surface-mount trimming potentiometer manufactured by Noble. It is designed for precise resistance adjustment in electronic circuits, particularly in applications needing fine-tuning or calibration. The 'TR' suffix indicates tape and reel packaging, optimized for automated assembly.

Applications:

  • Audio equipment: Volume controls, tone controls, and gain adjustments.
  • Test and measurement instruments: Calibration of sensors and electronic components.
  • Power supplies: Voltage and current adjustments for precise output regulation.
  • Industrial controls: Setting process parameters and control thresholds.
  • Consumer electronics: Adjusting display settings such as brightness and contrast.

Features:

  • Surface mount design: Enables automated assembly and reduces manufacturing costs.
  • Compact size: Ideal for use in small and densely populated circuit boards.
  • 500 Ohm resistance: Offers a specific resistance range for various applications.
  • Sealed construction: Provides protection against dust, moisture, and other environmental contaminants.
  • Stable resistance element: Ensures consistent performance over a wide range of operating conditions.
  • Tape and reel packaging: Facilitates efficient pick-and-place assembly.

Benefits:

  • Precise resistance adjustment: Allows for accurate calibration and fine-tuning.
  • Reduced manufacturing costs: Surface mount design enables automated assembly.
  • Enhanced reliability: Sealed construction protects against environmental factors.
  • Space saving: Compact size is beneficial in space-constrained applications.
  • Consistent performance: Stable resistance element ensures reliable operation.

Additional Details:

The TMC3KJ series potentiometers from Noble are known for their robust construction and reliable performance. The 'B' taper refers to the linear relationship between the wiper position and the resistance value. The power rating and tolerance specifications should be verified by consulting the manufacturer's datasheet. The resistance value of 500 ohms allows for fine adjustment within circuits requiring lower impedance matching or current limiting.

You May Also Be Interested in

IXYS
Need more? Email Us
Kemet
Need more? Email Us
Texas Instruments
Lowest to $4.3014
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
Need more? Email Us
Mini-Circuits
Lowest to $9.9721

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,927 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess