EN
  • EN
  • DE

RNA4A8E272JT

Part No RNA4A8E272JT
Manufacturer AVX Corporation
Catalog Resistor Networks, Arrays
Description RES ARRAY 8 RES 2.7K OHM 1608
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Circuit Type Bussed
Resistance (Ohms) 2.7k
Tolerance ±5%
Number of Resistors 8
Number of Pins 10
Power Per Element 62.5mW
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 1608
Height - Seated (Max) 0.028" (0.70mm)
Win Source Part Number 210843-RNA4A8E272JT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RNA4A8E272JT CAD Model

Description

The AVX Corporation's 210843-RNA4A8E272JT is a high-quality resistor with a medium popularity. With a resistance of 2.7k and a tolerance of ±5%, this resistor is perfect for use in a variety of electronic applications that require a stable and predictable resistance value.

You May Also Be Interested in

Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Need more? Email Us
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
Royal Ohm
4D03WGJ0152T5E Royalohm Resistor Networks & Arrays 1/16W 0.05 1.5K datasheet, inventory, & pricing.
Lowest to $0.0085
Bourns Inc.
RES ARRAY 4 RES 200 OHM 1206
Need more? Email Us
Panasonic
RES ARRAY 4 RES 150 OHM 0502
Need more? Email Us
Bourns Inc.
RES ARRAY 8 RES 4.7K OHM 9SIP
Lowest to $0.4366
Bourns Inc.
RES ARRAY 4 RES 27 OHM 1206
Need more? Email Us
Panasonic
RES ARRAY 4 RES 100 OHM 1206
Lowest to $0.0292
Bourns Inc.
RES ARRAY 7 RES 470 OHM 14SOIC
Lowest to $0.8732

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess