EN
  • EN
  • DE

PBRC-8.00BR

Part No PBRC-8.00BR
Manufacturer AVX Corporation
Catalog Resonators
Description Ceramic Resonator 8MHz ±0.5% (Tol) ±0.3% (Stability) 33pF 30Ohm 3-Pin CSMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Composition Ceramic
Frequency 8 MHz
Frequency Stability 3000 ppm
Frequency Tolerance 0.5 %
Height 2 mm
Lead Free Yes
Length 7.4 mm
Load Capacitance 33 pF
Maximum Operating Temperature 80 °C
Min Operating Temperature -20 °C
Mount Surface Mount
Number of Pins 3
Operating Supply Voltage 5 V
RoHS Compliant
Schedule B 8541600080
Self Resonant Frequency 8 MHz
Tolerance 0.5 %
Width 3.4 mm
Win Source Part Number 1083947-PBRC-8.00BR
Categories Resonators
Manufacturer AVX Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PBRC-8.00BR CAD Model

Description

The PBRC-8.00BR is a ceramic resonator manufactured by AVX Corporation.

  • Mounting: Surface Mount
  • Self-Resonant Frequency: 8 MHz
  • Frequency Tolerance: 0.5%
  • Load Capacitance: 33 pF
  • Operating Supply Voltage: 5 V
  • RoHS Compliant: Yes
  • Lead-Free: Yes

You May Also Be Interested in

Murata Electronics North America
CER RESONATOR SMD
Need more? Email Us
RF Monolithics, Inc
RESONATOR,SM,433.920 MHZ / 433.92 MHz SAW Resonator 32ppb -40°C ~ 85°C Surface Mount
Lowest to $1.3629
ECS Inc.
CERAMIC RES 40.0000MHZ 8PF SMD
Need more? Email Us
ECS Inc.
CERAMIC RES 3.5800MHZ SMD
Need more? Email Us
Abracon LLC
CERAMIC RES 10.0000MHZ SMD
Need more? Email Us
Abracon LLC
CERAMIC RES 25.0000MHZ SMD
Need more? Email Us
Murata Electronics North America
CERAMIC RES 20.0000MHZ 15PF T/H
Need more? Email Us
Murata Electronics North America
CERAMIC RES 8.0000MHZ 15PF T/H
Need more? Email Us
Murata Electronics North America
CERAMIC RES 16.0000MHZ 30PF T/H
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2585 $58.1625
545+ $0.2122 $115.6490
845+ $0.2055 $173.6475
1,165+ $0.1989 $231.7185
1,505+ $0.1923 $289.4115
2,015+ $0.1723 $347.1845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess