EN
  • EN
  • DE

ML03511R0AAT2A

Part No ML03511R0AAT2A
Manufacturer AVX Corporation
Catalog Ceramic Capacitors
Description CAP CER 1PF 50V C0G/NP0 0603
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 15 Weeks
Features 1 pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Manufacturer AVX Corporation
Series MLO™
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, MLCC
Package 0603 (1608 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.29.0040
Other Part Number 478-6732-2, ML03511R0AAT2A\\3K, 478-6732-1, ML03511R0AAT2A/3K, 478-6732-6
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885117-ML03511R0AAT2A
Ultra Librarian 3D Model Ultra Librarian ML03511R0AAT2A CAD Model

Description

AVX Corporation's 885117-ML03511R0AAT2A is a 1 pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric) packaged in a reel - TR.

  • Capacitance: 1 pF ±0.05pF
  • Voltage: 50V
  • Dielectric: C0G, NP0
  • Size: 0603 (1608 Metric)
  • Package Quantity: 3000
  • Estimated Production Lead Time: 15 weeks
  • Application: Capacitors
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected
  • HTSUS: 8532.29.0040

You May Also Be Interested in

Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess