EN
  • EN
  • DE

MD015E334ZAB

Part No MD015E334ZAB
Manufacturer AVX Corporation
Catalog Ceramic Capacitors
Description CAP CER 0.33UF 50V Z5U 2-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Packaging Tube
Capacitance 0.33μF
Tolerance -20%, +80%
Voltage - Rated 50V
Temperature Coefficient Z5U
Temperature Range - Operating 10°C ~ 85°C
Applications Use For General
Mounting Style Through Hole
Manufacturer Package 2-DIP
Dimension 0.260" L x 0.100" W (6.60mm x 2.54mm)
Height - Seated (Maximum) 0.175" (4.45mm)
Lead Spacing 0.325" (8.25mm)
Manufacturer Pack Quantity 200
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808877-MD015E334ZAB
Ultra Librarian 3D Model Ultra Librarian MD015E334ZAB CAD Model

Description

The MD015E334ZAB is an electronic component manufactured by AVX Corporation.

  • Win Source Part Number: 808877
  • Mounting Type: Through Hole
  • Packaging: Tube
  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Capacitance: 0.33μF
  • Tolerance: -20%, +80%
  • Voltage Rating: 50V
  • Temperature Coefficient: Z5U
  • Lead Spacing: 0.325" (8.25mm)
  • Dimension: 0.260" L x 0.100" W (6.60mm x 2.54mm)
  • Height (Seated): 0.175" (4.45mm)

You May Also Be Interested in

TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
TDK Corporation
CAP CER 1700PF 10KV Z5T BUTTON
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess