EN
  • EN
  • DE

CX8045GA14745H0HEQZ1

Part No CX8045GA14745H0HEQZ1
Manufacturer AVX Corporation
Catalog OEM Parts (C - E)
Description Crystal Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1053848-CX8045GA14745H0HEQZ1
Categories OEM Parts(C-E)
Manufacturer AVX Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CX8045GA14745H0HEQZ1 CAD Model

Description

The CX8045GA14745H0HEQZ1 is a crystal resonator manufactured by AVX Corporation. Crystal resonators are precision electronic components used to generate stable and accurate frequencies in various electronic circuits. They utilize the piezoelectric effect of a quartz crystal to create a highly stable oscillating signal. The 'CX' likely denotes the crystal series from AVX, '8045' likely refers to the package size (8.0mm x 4.5mm), 'GA' may specify a particular characteristic of the crystal, '14745' indicates the frequency (14.745 MHz), and the remaining characters likely refer to tolerance, load capacitance, and packaging.

Applications:

  • Microcontrollers: Provides the clock signal for microcontrollers and microprocessors.
  • Real-Time Clocks (RTCs): Used as the frequency reference for accurate timekeeping.
  • Wireless Communication: Generates carrier frequencies for radio transmitters and receivers.
  • Oscillators: Forms the basis of stable oscillator circuits.
  • Consumer Electronics: Smartphones, tablets, and wearables.
  • Industrial Control Systems: Provides accurate timing signals for automation equipment.
  • Automotive Electronics: Used in engine control units (ECUs) and other automotive systems.

Features:

  • High Frequency Stability: Provides a highly stable and accurate frequency output.
  • Small Size: Compact footprint allows for use in space-constrained applications.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Low Aging: Exhibits minimal frequency drift over time.
  • Wide Temperature Range: Operates reliably over a broad range of temperatures.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits:

  • Accurate Timing: Ensures precise timing and synchronization in electronic circuits.
  • Stable Operation: Provides a stable frequency reference for reliable system performance.
  • Space Saving: Small size allows for easy integration into densely packed circuits.
  • Simplified Assembly: SMT design reduces assembly time and costs.
  • Long Lifespan: Offers a long and reliable operating life.
  • Environmental Responsibility: RoHS compliance demonstrates adherence to environmental regulations.

Additional Details:

The CX8045GA14745H0HEQZ1 crystal resonator is designed for surface mount applications and is available in a 8.0mm x 4.5mm package. The specific load capacitance, frequency tolerance, and operating temperature range are specified in the manufacturer's datasheet. These crystals are crucial components in electronic circuits requiring accurate and stable timing signals, particularly where a 14.745 MHz frequency is required.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Kemet
Lowest to $0.0393
ON Semiconductor
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess