EN
  • EN
  • DE

CTZ3E-50C-W1-PF

Part No CTZ3E-50C-W1-PF
Manufacturer AVX Corporation
Catalog Trimmers, Variable Capacitors
Description CAP TRIMMER 4.5-50PF 25V SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance Range 4.5 to 50pF
Adjustment Type Top Adjustment
Voltage Rating 25V
Height - Seated (Max) 0.071" (1.80mm)
Mounting SMD (SMT)
Features Low Profile
Win Source Part Number 1030816-CTZ3E-50C-W1-PF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian CTZ3E-50C-W1-PF CAD Model

Description

The AVX Corporation Low Profile Capacitor is a high-quality capacitor that is designed for use in a variety of electronic applications.

  • Voltage Rating: 25V
  • Capacitance Range: 4.5 to 50pF

You May Also Be Interested in

EW Electronics
CAP TRIM 2-6PF 100V SMD
Need more? Email Us
Knowles Johanson Manufacturing
CAP TRIMMER 1-20PF 250V PNL MNT
Lowest to $1.5131
Murata Electronics North America
CAP TRIMMER 4-25PF 50V SMD
Lowest to $37.2795
EW Electronics
CAP TRIMMER 12-60PF 100V TH
Need more? Email Us
Sprague-Goodman
CAP TRIMMER 0.8-11PF 1250V TH / 0.8 ~ 11pF Trimmer Capacitor 1250 V Side Through Hole
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TRIMMER 1.5-10PF 25V SMD / 1.5 ~ 10pF Trimmer Capacitor 25 V Top Surface Mount
Lowest to $0.1640
EW Electronics
CAP TRIMMER 8-30PF 100V SMD
Need more? Email Us
EW Electronics
CAP TRIMMER 6.5-30PF 100V TH
Need more? Email Us
Sprague-Goodman
CAP TRIMMER 0.8-30PF 750V / 0.8 ~ 30pF Trimmer Capacitor 750 V Top User Defined
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess