EN
  • EN
  • DE

CP0805B1880AWTR

Part No CP0805B1880AWTR
Manufacturer AVX Corporation
Catalog RF Directional Coupler
Description DIRECTIONAL COUPLER 1880MHZ 0805
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Coupler Type Standard
Frequency 1.85GHz to 1.91GHz
Coupling Factor 15 ± 1dB
Applications PCS
Insertion Loss 0.3dB
Maximum Power Dissipation 3W
Isolation -23dB
Return Loss -26dB
Case / Package 0805
Win Source Part Number 202730-CP0805B1880AWTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CP0805B1880AWTR CAD Model

Description

Description

The CP0805B1880AWTR is a precision-engineered component ideal for those looking to optimize signal integrity in their electronic designs. Its compact size and tape-reel packaging enhance its usability in high-density circuit assemblies.

Features and Benefits

  • High impedance control for superior circuit performance.
  • Adaptive frequency response suitable for modern electronics.
  • Compact and lightweight, simplifying multi-layer circuit integration.

Applications

  • Telecommunication systems
  • Signal processing units
  • Frequency-controlled devices

Additional Details

Built for precision, the CP0805B1880AWTR supports advanced engineering applications, making it a critical component for engineers looking for consistent and efficient signal processing capabilities.

You May Also Be Interested in

Anaren
COUPLER HYBRID 2000-2300MHZ 5DB
Lowest to $5.4628
Anaren
COUPLER HYBRID 2000-2300MHZ 3DB
Lowest to $1.3456
Anaren
Hybrid Coupler 3 dB, 90° | RF DIR COUPLER 3.3GHZ-3.8GHZ SMD
Lowest to $40.8131
Anaren
COUPLER HYBRID 800-1000MHZ 10DB
Lowest to $0.9242
Anaren
COUPLER 90DEG 811-1000MHZ 3DB
Lowest to $4.3985
Anaren
COUPLER 90DEG 1700-2000MHZ 20DB
Lowest to $5.6650
Anaren
Lowest to $6.2562
Anaren
Hybrid Coupler 3 dB, 90°
Need more? Email Us
Anaren
Lowest to $53.5816

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess