EN
  • EN
  • DE
  • IT

CP0603A5385FNTR

Part No CP0603A5385FNTR
Manufacturer AVX Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1129+
Manufacturer AVX Corporation
Manufacturer Homepage www.avx.com
Win Source Part Number 752678-CP0603A5385FNTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CP0603A5385FNTR CAD Model

Description

The CP0603A5385FNTR is a multilayer ceramic chip (MLC) inductor manufactured by AVX Corporation. These inductors are designed for high-frequency applications requiring small size and excellent performance. They provide a stable inductance value over a wide range of operating conditions.

Applications

  • RF transceivers and front-end modules.
  • Wireless LAN (WLAN) devices, including smartphones and tablets.
  • Bluetooth modules.
  • GPS devices.
  • Matching networks.
  • Resonant circuits.
  • High-frequency filters.

Features

  • Small 0603 Case Size: Allows for high-density circuit designs.
  • High Self-Resonant Frequency (SRF): Enables operation at high frequencies without significant performance degradation.
  • Tight Tolerance: Provides consistent and predictable inductance values.
  • Excellent Q Factor: Minimizes losses and improves circuit efficiency.
  • Multilayer Construction: Offers high reliability and stability.
  • Surface Mount Technology (SMT): Facilitates automated assembly.

Benefits

  • Miniaturization: Small size allows for compact designs in portable devices.
  • Improved Signal Integrity: High SRF and Q factor ensure minimal signal distortion.
  • Stable Performance: Tight tolerance and reliable construction provide consistent operation.
  • Reduced Power Consumption: High Q factor minimizes losses, improving overall efficiency.
  • Cost-Effective: Suitable for high-volume manufacturing.

Additional Details

The CP0603A5385FNTR has an inductance value of 3.8 nH with a tolerance of ±1%. The operating temperature range is typically from -55°C to +125°C. It is designed for reflow soldering and is RoHS compliant, ensuring environmental friendliness. This inductor is suitable for a wide range of applications where small size, high performance, and reliability are critical requirements. The specific material and construction details are proprietary to AVX, ensuring optimal performance characteristics.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess