EN
  • EN
  • DE

CF012C0223JBA

Part No CF012C0223JBA
Manufacturer AVX Corporation
Catalog HOT - SALES and EOL Components (B - C)
Description Cap Film 0.022uF 25V PET 5% (3.2 X 1.6 X 1.3mm) SMD 125°C T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Win Source Part Number 241676-CF012C0223JBA
Popularity Low
Supply and Demand Status Balance
Family Name CF
Introduction Date April 07, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CF012C0223JBA CAD Model

Description

CF012C0223JBA Film Capacitor

Optimized for precision and reliability, the CF012C0223JBA film capacitor offers robust performance in signal processing applications. It ensures minimal energy loss and maximum efficiency.

  • Applications: Audio equipment, Signal filtering, Timing circuits
  • Features and Benefits:
    • High insulation resistance for direct current (DC) applications
    • Low dissipation factor for minimal signal interference
    • Stable capacitance over a wide frequency range
  • Additional Details:
    • Capacitance: 0.022μF
    • Voltage Rating: 250V
    • Temperature Coefficient: ±5%

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
BITEK
Need more? Email Us
Rohm Semiconductor
Machine Screw Slot Drive
Need more? Email Us
Pulse
Electromechanical Filter 150Ohm/150Ohm
Need more? Email Us
EPCOS (TDK)
SAW Filter Low Loss 110MHz 10dB 50Ohm SMD 12 Pin QCC12C
Lowest to $1.6031
Toko America Inc.
Inductor Power Shielded Wirewound 3uH 30% 100KHz 4.3A 0.024Ohm DCR T/R
Need more? Email Us
JST Sales America Inc.
Lowest to $2.3123
EPCOS (TDK)
Need more? Email Us
Pulse
Telecom Transformer 2:1/1:1 0.5Ohm Prim. DCR 16 Terminal Gull Wing SMD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1862 $58.6530
760+ $0.1528 $116.1280
1,175+ $0.1481 $174.0175
1,615+ $0.1432 $231.2680
2,090+ $0.1385 $289.4650
2,795+ $0.1242 $347.1390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess