EN
  • EN
  • DE

CDR12BP271AFUM

Part No CDR12BP271AFUM
Manufacturer AVX Corporation
Catalog Ceramic Capacitors
Description Cap Ceramic 270pF 50V C0G 1% SMD (1%FR) 125°C Waffle Pack
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 270 pF
Depth 1.4 mm
Dielectric C0G
Length 1.4 mm
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Surface Mount
Radiation Hardening No
RoHS Compliant
Tolerance 1 %
Voltage Rating (DC) 50 V
Width 35.6 mm
Win Source Part Number 1083525-CDR12BP271AFUM
Categories Ceramic Capacitors
Manufacturer AVX Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CDR12BP271AFUM CAD Model

Description

The AVX Corporation 1083525-CDR12BP271AFUM is a ceramic capacitor with a capacitance of 270 pF and a voltage rating of 50 V.

  • Capacitance: 270 pF
  • Voltage Rating: 50 V
  • Tolerance: 1%
  • Use: General purpose
  • Length: 1.4 mm
  • Width: 35.6 mm
  • Packaging: Surface mount
  • Depth: 1.4 mm
  • Temperature Range: -55 °C to 125 °C
  • Supply and Demand: Short

You May Also Be Interested in

Kemet
0.1 µF ±20% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
Need more? Email Us
Kemet
2200 pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Need more? Email Us
Kemet
3300 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
10 µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Lowest to $0.2241
Kemet
0.15 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Need more? Email Us
TDK Corporation
2200 pF ±20% 300VAC/440VAC Ceramic Capacitor Z5U Radial, Disc
Lowest to $0.0340
Kemet
5.6 pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us
TDK Corporation
330 pF ±5% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Need more? Email Us
Kemet
5100 pF ±1% 50V Ceramic Capacitor C0G, NP0 0603 (1608 Metric)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess