EN
  • EN
  • DE

CB028D0333JBA

Part No CB028D0333JBA
Manufacturer AVX Corporation
Catalog Film Capacitors
Description CAP FILM 0.033UF 5% 63VDC 1210
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 0.033μF
Tolerance ±5%
Voltage Rating - AC 40V
Voltage Rating - DC 63V
Dielectric Material Polyphenylene Sulfide (PPS), Metallized - Stacked
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Dimension 0.130" L x 0.098" W (3.30mm x 2.50mm)
Height - Seated (Max) 0.083" (2.10mm)
Termination Solder Pads
Applications General Purpose
Win Source Part Number 1003659-CB028D0333JBA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CB028D0333JBA CAD Model

Description

The AVX Corporation electronic component with Win Source Part Number 1003659-CB028D0333JBA is an active product with medium popularity.

  • Capacitance: 0.033μF
  • Tolerance: ±5%
  • Voltage Rating: AC: 40V, DC: 63V
  • Package Type: SMD (SMT)
  • Dimension: 0.130" L x 0.098" W (3.30mm x 2.50mm)
  • Manufacturer: AVX Corporation

You May Also Be Interested in

Rubycon
CAP FILM 0.68UF 20% 25VDC 1206
Need more? Email Us
Rubycon
CAP FILM 0.033UF 20% 100VDC 1206
Need more? Email Us
Rubycon
CAP FILM 4.7UF 10% 35VDC 1812
Lowest to $0.7753
Rubycon
CAP FILM 0.015UF 20% 100VDC 1206
Need more? Email Us
Rubycon
CAP FILM 0.1UF 20% 50VDC 1206
Need more? Email Us
Rubycon
CAP FILM 4.7UF 20% 16VDC 1812
Need more? Email Us
Rubycon
CAP FILM 0.33UF 10% 50VDC 1206
Need more? Email Us
Rubycon
CAP FILM 1UF 20% 50VDC 1812
Need more? Email Us
Rubycon
CAP FILM 3.3UF 20% 35VDC 1812
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,447 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess