EN
  • EN
  • DE

S9S12G128J0CLH

Part No S9S12G128J0CLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 16BIT 128K FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series HCS12
Package Tray
Product Status Active
Core Processor S12
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 3.13V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Standard Package 800 pcs
REACH Status REACH Unaffected
Win Source Part Number 1090750-S9S12G128J0CLH
Ultra Librarian 3D Model Ultra Librarian S9S12G128J0CLH CAD Model

Description

NXP S9S12G128J0CLH Microcontroller

The NXP S9S12G128J0CLH is a high-performance microcontroller unit (MCU) that belongs to the HCS12 / S12 family, designed to cater to the demanding requirements of automotive and industrial applications. This MCU is built upon the proven S12 core and is well-suited for a wide range of applications requiring complex, real-time control capabilities and high reliability.

Key Features:

  • Core: The S9S12G128J0CLH features a 16-bit HCS12 CPU core that operates at a maximum frequency of 25 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory: It is equipped with 128 KB of on-chip flash memory, which is ideal for storing application code, and 8 KB of RAM for efficient data handling and processing.
  • Digital Communication Interfaces: This MCU includes a variety of communication interfaces such as CAN, SPI, and I2C, allowing seamless connectivity and communication with other devices and peripherals.
  • Timers: Multiple timers including an enhanced capture timer, real-time interrupt timer, and pulse-width modulators (PWM) provide excellent timing solutions for complex control applications.
  • Analog-to-Digital Converter (ADC): An integrated 12-bit ADC with multiple channels enables the MCU to interface with analog sensors and convert their signals into digital data for processing.
  • Input/Output: The microcontroller comes with numerous I/O ports that are programmable, providing flexibility in interfacing with other hardware components.
  • Package: The device is encapsulated in a 64-pin LQFP package, which is suitable for space-constrained applications while still offering ample pinouts for interfacing.

Applications:

The S9S12G128J0CLH is designed to address the needs of a variety of applications, particularly in the automotive sector where it can be used for engine control, body control modules, and sensor management. It is also well-suited for industrial control systems, robotics, and other applications that require a robust MCU with a rich feature set.

In conclusion, the NXP S9S12G128J0CLH is a versatile and powerful microcontroller that offers a comprehensive set of features for sophisticated control systems. Its robust design and extensive communication capabilities make it an ideal choice for engineers looking to develop advanced automotive and industrial applications.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8667 $61.8003
21+ $5.6342 $118.3182
32+ $5.4581 $174.6592
44+ $5.2820 $232.4080
57+ $5.1060 $291.0420
76+ $4.5777 $347.9052
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess