EN
  • EN
  • DE

700B331JT200XT

Part No 700B331JT200XT
Manufacturer AVX Corporation
Catalog Ceramic Capacitors
Description 700B331JT200XT KYOCERA AVX Multilayer Ceramic Capacitors MLCC - SMD/SMT 200V 330pF Tol 5% Las Mkg datasheet, inventory, & pricing.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer KYOCERA AVX
Product Category Multilayer Ceramic Capacitors MLCC - SMD/SMT
RoHS Details
Capacitance 330 pF
Voltage Rating DC 200 VDC
Dielectric C0G (NP0)
Tolerance 5 %
Case Code - in 1111
Case Code - mm 2828
Termination Style SMD/SMT
Minimum Operating Temperature - 55 C
Maximum Operating Temperature + 125 C
Length 2.79 mm (0.11 in)
Width 2.79 mm (0.11 in)
Height 2.59 mm (0.102 in)
Product RF Microwave SLCs
Series 700B
Packaging Reel
Brand KYOCERA AVX
Package / Case 1111 (2828 Metric)
Product Type Ceramic Capacitors
Factory Pack Quantity Factory Pack Quantity 1000
Subcategory Capacitors
Type NP0 Porcelain and Ceramic Multilayer Capacitor
Part # Aliases ATC700B331JT150XT
Unit Weight 0.001446 oz
Ultra Librarian 3D Model Ultra Librarian 700B331JT200XT CAD Model

You May Also Be Interested in

AVX Corp/Kyocera Corp
1 µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Need more? Email Us
Kemet
0.15 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Need more? Email Us
Kemet
1 µF ±20% 50V Ceramic Capacitor X7R 2220 (5750 Metric)
Need more? Email Us
TDK Corporation
0.1 µF ±10% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Need more? Email Us
Kemet
2700 pF ±5% 50V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Need more? Email Us
AVX Corp/Kyocera Corp
Ceramic Capacitor
Need more? Email Us
NIC-Components Corp.
22 pF ±5% 50V Ceramic Capacitor NP0 0603 (1608 Metric)
Need more? Email Us
Taiyo Yuden
CAP CER 1UF 50V X5R 0805
Lowest to $0.0177
Kemet
2200 pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1812 (4532 Metric)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess