EN
  • EN
  • DE

12101K330JBTTR

Part No 12101K330JBTTR
Manufacturer AVX Corporation
Catalog Thin Film Capacitors
Description CAP THIN FILM 33PF 100V 1210
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Active
Capacitance 33pF
Tolerance ±5%
Voltage Rating 100V
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 125°C
Features RF, High Q, Low Loss
Height - Seated (Max) 0.044" (1.13mm)
Win Source Part Number 1001221-12101K330JBTTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 12101K330JBTTR CAD Model

Description

The 12101K330JBTTR is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation. MLCCs are widely used in electronic circuits for various purposes, including filtering, decoupling, and energy storage. This particular capacitor is designed for surface mount technology (SMT) and offers stable performance over a wide range of temperatures and frequencies.

Applications:

  • Decoupling: Used for decoupling power supply lines in digital circuits to reduce noise and improve stability.
  • Filtering: Employed in filtering circuits to remove unwanted frequencies from signals.
  • Bypass Capacitors: Utilized as bypass capacitors to shunt high-frequency noise to ground.
  • Timing Circuits: Found in timing circuits for accurate timing and control.
  • Energy Storage: Applied in energy storage applications to provide a stable voltage source.

Features:

  • High Capacitance Stability: Offers stable capacitance over temperature and voltage variations.
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and improves the efficiency of the circuit.
  • High Q Factor: Provides low signal loss, making it ideal for high-frequency applications.
  • Small Size: Compact 1210 package size for high-density circuit designs.
  • Surface Mount Technology (SMT): Designed for surface mount assembly, simplifying manufacturing.

Benefits:

  • Improved Circuit Performance: Enhances circuit performance by reducing noise and improving stability.
  • Reliable Operation: Provides stable and reliable operation in demanding environments, ensuring consistent performance.
  • Reduced Noise: Helps in reducing noise and interference in sensitive electronic circuits.
  • Space Saving: Allows for compact circuit designs due to its small 1210 package.
  • Easy Assembly: Simplifies circuit assembly with its surface mount design.

Additional Details:

The 12101K330JBTTR features a capacitance value of 33 pF. The '1210' indicates the case size, with dimensions of 0.12 inches x 0.10 inches. The 'J' indicates a tolerance of ±5%. The capacitor is designed for surface mount technology (SMT) and is supplied on tape and reel for automated assembly. Refer to the AVX datasheet for detailed specifications, including voltage rating, temperature coefficient, and operating temperature range. It's important to consider these parameters when selecting the capacitor for a specific application. MLCCs are known for their high reliability and long service life, making them suitable for various critical applications.

You May Also Be Interested in

AVX Corp/Kyocera Corp
ACCU-F/P
Need more? Email Us
AVX Corp/Kyocera Corp
ACCU-F/P
Need more? Email Us
AVX Corp/Kyocera Corp
ACCU-F/P
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 0.2PF 100V 0402
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 47PF 25V 0805
Need more? Email Us
AVX Corp/Kyocera Corp
ACCU-F/P
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 0.3PF 100V 0402
Need more? Email Us
AVX Corp/Kyocera Corp
ACCU-F/P
Need more? Email Us
AVX Corp/Kyocera Corp
CAP THIN FILM 1.1PF 100V 0805
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess