EN
  • EN
  • DE

12065C222KAT2A

Part No 12065C222KAT2A
Manufacturer AVX Corporation
Catalog Ceramic Capacitors
Description CAP CER 2200PF 50V X7R 1206
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AVX Corporation
Packaging Reel
Capacitance 2200pF
Tolerance ±10%
Voltage - Rated 50V
Temperature Coefficient X7R
Temperature Range - Operating -55°C ~ 125°C
Applications Use For General
Mounting Style SMD
Manufacturer Package 1206 (3216 Metric)
Dimension 0.126" L x 0.063" W
Thickness (Maximum) 0.037" (0.94mm)
Manufacturer Pack Quantity 4,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806571-12065C222KAT2A
Ultra Librarian 3D Model Ultra Librarian 12065C222KAT2A CAD Model

Description

The AVX 12065C222KAT2A is a ceramic capacitor designed for general-purpose applications. It's a surface-mount device (SMD) offering stable performance and reliability. The 1206 package size ensures it's suitable for automated assembly processes. AVX is a reputable manufacturer known for high-quality passive components.

Applications

  • Bypass Capacitors: Used to filter out noise from power supplies in electronic circuits.
  • Decoupling Capacitors: Placed near integrated circuits to provide a stable voltage supply and reduce voltage spikes.
  • Timing Circuits: Employed in timing circuits for applications like oscillators and timers.
  • Filtering Applications: Used in filters to remove unwanted frequencies from a signal.
  • General-Purpose Circuitry: Suitable for a wide range of general-purpose electronic circuits.

Features

  • High Capacitance Stability: Offers stable capacitance over temperature and voltage variations.
  • Surface Mount Design: Allows for easy and efficient automated assembly.
  • Compact Size: The 1206 package provides a balance between capacitance value and physical size.
  • RoHS Compliant: Meets RoHS standards, ensuring environmental compliance.
  • Reliable Performance: Manufactured by AVX, ensuring high quality and reliability.

Benefits

  • Improved Circuit Performance: Provides effective filtering and decoupling, enhancing circuit performance.
  • Simplified Assembly: Surface mount design simplifies assembly processes and reduces manufacturing costs.
  • Compact Design: Enables the creation of smaller and more compact electronic devices.
  • Environmentally Friendly: RoHS compliance ensures the capacitor is environmentally safe.
  • Long-Term Reliability: High-quality construction ensures long-term reliability and stable performance.

Additional Details

Capacitance: 2200 pF (222)

Voltage Rating: 50V (5C)

Temperature Coefficient: X7R

Tolerance: ±10% (K)

Package Size: 1206 (3.2mm x 1.6mm)

Termination: Nickel Barrier with Tin Finish

The AVX 12065C222KAT2A is a reliable and versatile ceramic capacitor suitable for a wide range of electronic applications. Its stable performance, compact size, and RoHS compliance make it an excellent choice for modern electronic designs.

You May Also Be Interested in

Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess