EN
  • EN
  • DE

LBC847BTT1G

Part No LBC847BTT1G
Manufacturer Leshan Radio
Catalog Misc Products
Description General Purpose Transistors NPN Silicon
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Leshan Radio
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827215-LBC847BTT1G
Ultra Librarian 3D Model Ultra Librarian LBC847BTT1G CAD Model

Description

The LBC847BTT1G is a general-purpose Bipolar Junction Transistor (BJT) manufactured by Leshan Radio. This NPN transistor is designed for a variety of amplifier and switching applications. It features a collector current of 100mA and a collector-emitter voltage of 45V, making it suitable for numerous low-power electronic circuits. The device is commonly used in various applications due to its reliable performance and compact size.

Applications:

  • General-purpose amplification: Used in audio amplifiers, preamplifiers, and signal amplifiers.
  • Switching circuits: Employed in low-current switching applications for controlling LEDs and small relays.
  • Signal processing: Utilized in signal conditioning circuits, such as filters and signal shapers.
  • Consumer electronics: Found in a variety of consumer devices including radios, televisions, and audio equipment.
  • Driver circuits: Can drive small loads requiring low current and voltage.

Features:

  • NPN Transistor: A versatile component suitable for numerous electronic applications.
  • Low Saturation Voltage: Ensures efficient switching performance.
  • High Current Gain (hFE): Offers substantial amplification capabilities.
  • Small Surface Mount Package: Facilitates compact design and efficient automated assembly.
  • Lead-Free Finish: Compliant with environmental standards for modern electronic devices.

Benefits:

  • Versatile Application: Suitable for various amplifier and switching circuit designs.
  • Efficient Switching: Low saturation voltage improves the efficiency of switching circuits.
  • Good Amplification: High current gain provides effective signal amplification.
  • Compact Design: Small package allows for dense circuit layouts.
  • Environmentally Compliant: Lead-free finish ensures adherence to environmental regulations.

Technical Specifications:

  • Transistor Type: NPN
  • Collector-Emitter Voltage (VCEO): 45V
  • Collector Current (IC): 100mA
  • DC Current Gain (hFE): Typically between 200 and 450 (depending on specific conditions)
  • Package: SOT-23

The LBC847BTT1G from Leshan Radio is a reliable and efficient BJT ideal for a broad range of electronic applications where amplification and switching functionalities are required. Its compact size and compliance with environmental standards make it a popular choice in modern electronic designs.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3,270+ $0.0153 $50.0310
7,940+ $0.0126 $100.0440
12,300+ $0.0122 $150.0600
16,950+ $0.0118 $200.0100
21,930+ $0.0114 $250.0020
29,415+ $0.0102 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 3270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess