EN
  • EN
  • DE

05002-0R5BAZC

Part No 05002-0R5BAZC
Manufacturer AVX Corporation
Catalog Ceramic Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1033717-05002-0R5BAZC
Categories Ceramic Capacitors
Manufacturer AVX Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 05002-0R5BAZC CAD Model

Description

The 05002-0R5BAZC is a high-frequency ceramic capacitor manufactured by AVX Corporation. It is designed for applications requiring low equivalent series resistance (ESR) and high self-resonant frequency (SRF). These capacitors are commonly used for RF and microwave applications, as well as decoupling and bypass in high-speed digital circuits.

Applications

  • RF Amplifiers
  • Low Noise Amplifiers (LNAs)
  • Filters
  • Oscillators
  • Matching Networks

Features

  • High SRF
  • Low ESR
  • Small Size
  • High Q Factor
  • Surface Mountable

Benefits

  • Improved RF Performance: High SRF and low ESR minimize losses and improve the performance of RF circuits.
  • Enhanced Signal Integrity: Provides effective decoupling and bypass, reducing noise and improving signal integrity in high-speed digital circuits.
  • Compact Design: The small size allows for use in densely populated circuit boards.
  • High Reliability: AVX capacitors are known for their high quality and reliability.
  • Easy Assembly: Surface mountable design simplifies the assembly process.

Additional Details

The 05002-0R5BAZC features a capacitance value of 0.5pF (picofarads). The dielectric material is typically a low-loss ceramic formulation optimized for high-frequency performance, such as NP0/COG. These capacitors are designed to operate over a wide temperature range and are available in various case sizes. The high Q factor indicates low energy dissipation, making them suitable for applications where signal purity is critical. The surface mountable design allows for easy integration into automated assembly processes. These capacitors are commonly used in communication systems, radar systems, and other high-frequency applications where performance and reliability are paramount.

You May Also Be Interested in

Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
TDK Corporation
CAP CER 1700PF 30KV Z5T DISK
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess