EN
  • EN
  • DE

VC-TCXO-204C2-19.68MHZ

Part No VC-TCXO-204C2-19.68MHZ
Manufacturer AVX Corp/Kyocera Corp
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1179610-VC-TCXO-204C2-19.68MHZ
Categories Custom Parts
Manufacturer AVX Corp/Kyocera Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VC-TCXO-204C2-19.68MHZ CAD Model

Description

The VC-TCXO-204C2-19.68MHZ is a Voltage Controlled Temperature Compensated Crystal Oscillator (VC-TCXO) manufactured by AVX Corp/Kyocera Corp. It is designed to provide a highly stable and accurate frequency reference in various electronic applications. This oscillator uses temperature compensation techniques to minimize frequency drift over a wide temperature range and voltage control to fine-tune the output frequency.

Applications

  • Mobile communication devices: Used as a reference clock in cellular phones, smartphones, and other mobile devices.
  • GPS receivers: Employed to provide a stable frequency for accurate timing and positioning.
  • Wireless communication systems: Integrated into radios, transceivers, and base stations for frequency control.
  • Test and measurement equipment: Utilized in signal generators, spectrum analyzers, and frequency counters.
  • Industrial automation systems: Incorporated in control systems requiring precise timing and synchronization.

Features

  • Frequency Stability: Offers excellent frequency stability over temperature variations.
  • Voltage Controlled: Allows for fine-tuning of the output frequency via an external voltage.
  • Low Phase Noise: Provides a clean output signal with minimal phase noise.
  • Small Form Factor: Compact design suitable for space-constrained applications.
  • Operating Temperature Range: Wide operating temperature range, typically -40°C to +85°C.
  • Frequency: Operates at a frequency of 19.68 MHz.
  • Supply Voltage: Typically operates at 3.3V or 5V.

Benefits

  • Precise Frequency Control: Ensures accurate frequency generation and stability in demanding applications.
  • Improved System Performance: Reduces frequency drift and jitter, enhancing the overall performance of electronic systems.
  • Versatile Adjustment: Allows for frequency calibration and adjustment to meet specific application requirements.
  • Compact Design: Facilitates integration into small and portable devices.
  • Enhanced Reliability: Provides a stable and reliable frequency reference, ensuring consistent performance.

Additional Details

The VC-TCXO-204C2-19.68MHZ is typically available in a surface-mount package. The voltage control feature enables precise frequency trimming, which is essential for applications that require high accuracy and stability. This oscillator is designed to meet stringent performance specifications and is suitable for use in environments with wide temperature variations. The low phase noise characteristic ensures that the output signal is clean and free from unwanted noise, improving the quality of the signal. It is commonly used in applications where stable timing signals are critical for optimal performance. The device is manufactured using high-quality materials and processes to ensure long-term reliability and performance.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Inphi Corporation
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Torex Semiconductor Ltd
Lowest to $0.2610
Xilinx Inc.
Field Programmable Gate Arrays XC3000A/L, XC3100A/L
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Fairchild/ON Semiconductor
IC Opamp LM747N/UA747DMQB Fairchild N
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
TDK-Lambda Americas Inc.
Power Line EMC Filters
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess