EN
  • EN
  • DE

VC-TCXO-204C2-16.8MHZ

Part No VC-TCXO-204C2-16.8MHZ
Manufacturer AVX Corp/Kyocera Corp
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001387-VC-TCXO-204C2-16.8MHZ
Categories OEM Parts(T-Z)
Manufacturer AVX Corp/Kyocera Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VC-TCXO-204C2-16.8MHZ CAD Model

Description

The VC-TCXO-204C2-16.8MHZ is a Voltage-Controlled Temperature Compensated Crystal Oscillator (VC-TCXO) manufactured by AVX Corp/Kyocera Corp. This precision oscillator is designed to provide a stable and accurate frequency source, even under varying temperature conditions. The voltage control feature allows for fine-tuning of the output frequency, making it suitable for applications requiring precise frequency synchronization.

Applications:

  • Telecommunications: Base stations, mobile communication devices, and network synchronization.
  • Navigation systems: GPS, GLONASS, and other satellite navigation systems.
  • Test and measurement equipment: Frequency counters, signal generators, and spectrum analyzers.
  • Industrial control systems: Process control, robotics, and automation.
  • Medical devices: Patient monitoring systems and diagnostic equipment.

Features:

  • Frequency: 16.8 MHz, providing a stable reference frequency.
  • Voltage control: Allows for fine-tuning of the output frequency.
  • Temperature compensation: Maintains stable frequency output over a wide temperature range.
  • Low phase noise: Minimizes unwanted noise in the output signal.
  • Small size: Compact package for space-constrained applications.

Benefits:

  • High frequency stability: Provides a stable and accurate frequency source.
  • Precise frequency synchronization: Allows for fine-tuning of the output frequency for precise synchronization.
  • Improved system performance: Low phase noise and stable frequency output contribute to better system performance.
  • Wide operating temperature range: Suitable for use in a variety of environments.
  • Reduced system cost: Eliminates the need for external temperature compensation circuitry.

Additional Details:

The VC-TCXO-204C2-16.8MHZ utilizes a quartz crystal resonator and a temperature compensation network to achieve high frequency stability over a wide temperature range. The voltage control input allows for fine-tuning of the output frequency to compensate for aging or other variations. Detailed specifications, including frequency stability, phase noise, and voltage control range, are available in the AVX/Kyocera datasheet. The device is typically surface-mount and requires appropriate soldering techniques. It is commonly used in phase-locked loops (PLLs) and other frequency control circuits. The VC-TCXO-204C2-16.8MHZ offers a reliable and precise frequency source for demanding applications.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Microchip Technology
Need more? Email Us
TE Connectivity
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Hewlett Packard
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess