EN
  • EN
  • DE

TCJA686M004R0250

Part No TCJA686M004R0250
Manufacturer AVX Corp/Kyocera Corp
Catalog Tantalum - Polymer Capacitors
Description CAP TANT POLY 68UF 4V 1206 / 68 µF Molded Tantalum Polymer Capacitor 4 V 1206 (3216 Metric) 250mOhm @ 100kHz
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Tantalum - Polymer Capacitors
Mfr KYOCERA AVX
Series TCJ
Package Tape & Reel
Capacitance 68 µF
Tolerance ±20%
Voltage - Rated 4 V
Type Molded
ESR (Equivalent Series Resistance) 250mOhm @ 100kHz
Temperature Range - Operating -55°C ~ 105°C
Lifetime @ Temp. 2000 Hrs @ 105°C
Mounting SMD (SMT)
Package / Case 1206 (3216 Metric)
Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max) 0.071" (1.80mm)
Manufacturer Size Code A
Features General Purpose
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.21.0050
Other Names 2266-TCJA686M004R0250,478-3461-6,478-3461-1,478-3461-2
Standard Package 2,000
Win Source Part Number 1099796-TCJA686M004R0250
Ultra Librarian 3D Model Ultra Librarian TCJA686M004R0250 CAD Model

Description

The KYOCERA AVX TCJA686M004R0250 is a high-quality tantalum polymer capacitor that is designed to provide high performance and reliability.

  • Capacitance: 68 µF
  • Voltage Rating: 4 V
  • Type: Molded
  • Packaging: Tape and Reel
  • Standard Package: 2,000
  • Mounting: SMD (SMT)
  • Suitable for: Automotive, industrial, and consumer electronics
  • Lifespan: Long lifespan

You May Also Be Interested in

Panasonic
Polymer Tantalum Capacitors 1000UF 2.5V 2917
Lowest to $1.1044
Kemet
CAP TANT POLY 150UF 10V 2917
Lowest to $0.8829
ON Semiconductor
Lowest to $7.0778
Kemet
CAP TANT POLY 15UF 25V 2917
Lowest to $0.6128
Kemet
CAP TANT POLY 220UF 6.3V 1411
Lowest to $0.5603
AVX Corporation
CAP TANT POLY 680UF 6.3V 2917
Lowest to $4.0833
Kemet
CAP TANT POLY 47UF 10V 2312
Lowest to $1.5681
AVX Corp/Kyocera Corp
CAP TANT POLY 150UF 6.3V 1210
Lowest to $0.4075
AVX Corp/Kyocera Corp
CAP TANT POLY 100UF 20V 2917
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess