EN
  • EN
  • DE
  • IT

16TQC22M

Part No 16TQC22M
Manufacturer ON Semiconductor
Catalog Tantalum - Polymer Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SMD
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 750954-16TQC22M
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 16TQC22M CAD Model

Description

The ON Semiconductor 16TQC22M is a state-of-the-art surface-mount tantalum capacitor that offers a high level of performance for today's electronic devices. This capacitor is part of ON Semiconductor's TQC series, which is renowned for its reliability and efficiency. With a capacitance of 22 microfarads (μF) and a voltage rating of 16 volts (V), this compact component is ideal for a wide range of applications, from power supply circuits to signal processing.

Key Features

  • Capacitance: 22μF
  • Voltage Rating: 16V
  • Case Size: M
  • Operating Temperature Range: -55°C to +125°C
  • Low Equivalent Series Resistance (ESR): Ensures efficient operation with minimal power loss.
  • High Ripple Current Capability: Suitable for applications with high switching frequencies.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Applications

The 16TQC22M is versatile and can be used in various applications, including:

  • Mobile phones and PDAs
  • Portable gaming devices
  • Medical electronics
  • Audio/Video equipment
  • Power management systems
  • LED lighting

Quality and Reliability

ON Semiconductor is committed to providing high-quality components that meet the rigorous demands of the electronics industry. The 16TQC22M capacitor is manufactured with high-grade materials and undergoes stringent quality control processes. This ensures consistent performance and longevity, even in harsh environments. The capacitor's robust construction also makes it resistant to mechanical stresses, contributing to its overall reliability.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental sustainability, the 16TQC22M capacitor is RoHS compliant, meaning it is free from hazardous substances such as lead, mercury, and cadmium. This compliance ensures that the product is not only safe for consumers but also minimizes the environmental impact throughout its lifecycle.

You May Also Be Interested in

Kemet
CAP TANT POLY 4.7UF 63V 2917
Lowest to $4.5206
Kemet
CAP TANT POLY 68UF 6.3V 1411
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 1UF 63V 1210
Need more? Email Us
Kemet
CAP TANT POLY 68UF 6.3V 1411
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 330UF 10V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 4.7UF 63V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 33UF 25V 2917
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 150UF 6.3V 1210
Need more? Email Us
AVX Corp/Kyocera Corp
CAP TANT POLY 10UF 63V 2917
Lowest to $2.6195

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0778 $63.7002
20+ $5.8073 $116.1460
31+ $5.6260 $174.4060
43+ $5.4447 $234.1221
55+ $5.2633 $289.4815
74+ $4.7193 $349.2282
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess