EN
  • EN
  • DE

T520B227M006ATE025

Part No T520B227M006ATE025
Manufacturer Kemet
Catalog Tantalum - Polymer Capacitors
Description CAP TANT POLY 220UF 6.3V 1411
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 47 Weeks
Features Molded Tantalum Polymer Capacitor 1411 (3528 Metric) 25mOhm @ 100kHz
Manufacturer Kemet
Series KO-CAP® T520
Package Reel - TR
Operating Temperature Range -55°C ~ 105°C
Mounting Surface Mount
Package 1411 (3528 Metric)
Family Name T520B
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.21.0050
Other Part Number 399-11708-6, 399-11708-2, 399-11708-1
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936006-T520B227M006ATE025
Ultra Librarian 3D Model Ultra Librarian T520B227M006ATE025 CAD Model

Description

The T520B227M006ATE025 is a polymer tantalum capacitor manufactured by Kemet. Part of the T520 series, it is known for its low ESR (Equivalent Series Resistance) and high volumetric efficiency, making it suitable for applications requiring stable performance in demanding environments.

Applications

  • Decoupling and Filtering in Power Supplies
  • DC-DC Converters
  • Bulk Capacitance in High-Frequency Circuits
  • Portable Electronics
  • High-Reliability Industrial Applications

Features

  • Polymer Tantalum Capacitor: Offers improved performance compared to traditional tantalum capacitors.
  • Surface Mount Device (SMD): Designed for automated PCB assembly.
  • Low ESR: Minimizes power losses and improves circuit efficiency.
  • High Volumetric Efficiency: Allows for compact designs without sacrificing performance.
  • RoHS Compliant: Environmentally friendly and adheres to RoHS standards.

Benefits

  • Enhanced Circuit Efficiency: Low ESR reduces power dissipation and improves overall efficiency.
  • Compact Design: High volumetric efficiency enables smaller and more compact designs.
  • Stable Performance: Polymer construction ensures stable performance under various operating conditions.
  • Improved Reliability: Polymer cathode provides enhanced reliability compared to manganese dioxide capacitors.
  • Environmentally Responsible: Compliant with environmental regulations.

Additional Details

The T520B227M006ATE025 features a capacitance of 220µF, a voltage rating of 6.3V, and a tolerance of ±20%. Its extremely low ESR value of 25 mΩ makes it highly suitable for high-frequency decoupling and filtering applications. It operates within a temperature range of -55°C to +105°C. This capacitor is commonly used in power supplies, DC-DC converters, and other applications where low ESR and high reliability are critical. The polymer cathode provides improved surge current capability and enhanced stability compared to traditional tantalum capacitors.

You May Also Be Interested in

Kemet
Polymer Tantalum Capacitors 470UF 2.5V 2917
Need more? Email Us
AVX Corporation
Polymer Tantalum Capacitors 47UF 6.3V 1210
Lowest to $0.3174
AVX Corporation
Polymer Tantalum Capacitors 33UF 6.3V 1210
Lowest to $0.4726
Panasonic
Polymer Tantalum Capacitors 220UF 2.5V 1411
Lowest to $0.8186
Kemet
Polymer Tantalum Capacitors 330UF 3V 2917
Need more? Email Us
Panasonic
Polymer Tantalum Capacitors 15UF 12.5V 1411
Lowest to $0.6622
Panasonic
Polymer Tantalum Capacitors 680UF 2.5V 2917
Lowest to $0.4973
Vishay
Polymer Tantalum Capacitors 10UF 6.3V 0805
Lowest to $0.7788
Kemet
Polymer Tantalum Capacitors 330UF 2.5V 2917
Lowest to $3.4578

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5603 $50.4270
220+ $0.4597 $101.1340
340+ $0.4454 $151.4360
465+ $0.4310 $200.4150
605+ $0.4166 $252.0430
805+ $0.3735 $300.6675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess