EN
  • EN
  • DE

SR215A151KARTR1

Part No SR215A151KARTR1
Manufacturer AVX Corp/Kyocera Corp
Catalog Ceramic Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr KYOCERA AVX
Series SkyCap® SR
Package Tape & Reel (TR)
Capacitance 150 pF
Tolerance ±10%
Voltage - Rated 50V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Type Through Hole
Package / Case Radial
Dimension 0.200" L x 0.125" W (5.08mm x 3.18mm)
Height - Seated (Max) 0.300" (7.62mm)
Lead Spacing 0.200" (5.08mm)
Lead Style Formed Leads - Kinked
Standard Package 3,000
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0060
Win Source Part Number 1304921-SR215A151KARTR1
Ultra Librarian 3D Model Ultra Librarian SR215A151KARTR1 CAD Model

Description

The SR215A151KARTR1 is a surface-mount multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation/Kyocera Corporation. This component is designed for various electronic applications, providing stable capacitance and reliable performance. MLCCs are widely used in modern electronic devices due to their small size, high capacitance, and excellent temperature stability.

Applications:

  • Decoupling: Used near integrated circuits (ICs) to provide a local energy source, reducing voltage fluctuations and noise.
  • Bypass: Shunting unwanted AC signals to ground, improving signal integrity.
  • Filtering: Removing unwanted frequencies in signal processing circuits and power supplies.
  • Timing Circuits: Suitable for use in timing circuits and oscillators.
  • General Purpose: Ideal for a wide range of applications requiring stable capacitance.

Features:

  • SMD (Surface Mount Device): Designed for automated assembly, reducing manufacturing costs and improving reliability.
  • Multilayer Ceramic Construction: Provides high capacitance in a small form factor.
  • Fixed Capacitance: Offers a specific capacitance value of 150pF.
  • Voltage Rating: Rated for 50V DC.
  • Temperature Coefficient: C0G (NP0) – Provides excellent capacitance stability over a wide temperature range.

Benefits:

  • Compact Size: Allows for high-density mounting on circuit boards.
  • Stable Performance: Maintains consistent capacitance over temperature and voltage variations.
  • Effective Decoupling: Reduces noise and voltage fluctuations, ensuring stable IC operation.
  • Automated Assembly: Compatible with automated pick-and-place equipment, streamlining manufacturing.
  • High Reliability: Offers a long lifespan and stable performance, enhancing product reliability.

Specifications:

Capacitance: 150pF

Voltage Rating: 50V DC

Tolerance: ±10%

Temperature Coefficient: C0G (NP0)

Package/Case: 1210 (3225 Metric)

Termination Style: Surface Mount (SMD/SMT)

You May Also Be Interested in

Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
Kemet
CAP CER 1500PF 100V Z5U RADIAL
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
Kemet
CAP CER 10000PF 200V X7R RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess