The SF5032B305M00B08MA00 is a surface mount ceramic resonator manufactured by AVX Corp/Kyocera Corp. Ceramic resonators are passive electronic components used to generate a clock signal in electronic circuits. They offer a cost-effective and space-saving alternative to quartz crystals in many applications.
Applications
- Microcontrollers
- Remote controls
- Wireless communication devices
- Consumer electronics
- Automotive electronics
Features
- Surface mount package for automated assembly
- Compact size (5.0 x 3.2 mm)
- Stable frequency over temperature
- High reliability
- RoHS compliant
- 30.5 MHz Resonator frequency
Benefits
- Reduced component count and board space
- Lower cost compared to quartz crystals
- Easy to integrate into circuit designs
- Improved reliability in harsh environments
- Compliant with environmental regulations
Technical Specifications
The SF5032B305M00B08MA00 has a frequency of 30.5 MHz. It operates over a specified temperature range, typically -20°C to +85°C. The frequency tolerance and stability are key parameters that determine the accuracy of the generated clock signal. Specific values for these parameters can be found in the manufacturer's datasheet. The component is housed in a standard surface mount package, making it suitable for automated assembly processes.
Material: The resonator is constructed using high-quality ceramic materials, ensuring stable performance and long-term reliability.