EN
  • EN
  • DE

SA201A152FAA

Part No SA201A152FAA
Manufacturer AVX Corp/Kyocera Corp
Catalog Ceramic Capacitors
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr KYOCERA AVX
Series SpinGuard® SA
Package Tape & Reel (TR)
Capacitance 1500 pF
Tolerance ±1%
Voltage - Rated 100V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Type Through Hole
Package / Case Axial
Dimension 0.100" Dia x 0.260" L (2.54mm x 6.60mm)
Lead Style Straight
Standard Package 5,000
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0040
Win Source Part Number 1304079-SA201A152FAA
Ultra Librarian 3D Model Ultra Librarian SA201A152FAA CAD Model

Description

The SA201A152FAA is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corp/Kyocera Corp. MLCCs are passive electronic components used extensively in electronic circuits for decoupling, bypassing, filtering, and energy storage. They are known for their small size, high reliability, and stable performance across a wide range of temperatures. This component is designed for surface mount technology (SMT), allowing for automated assembly on printed circuit boards.

Applications

  • Decoupling in Digital Circuits: Stabilizes the power supply by filtering out high-frequency noise and voltage transients.
  • Bypassing in Analog Circuits: Provides a low-impedance path for AC signals to ground, preventing interference with sensitive components.
  • Filtering in Power Supplies: Reduces ripple voltage and noise in DC power supplies, ensuring stable and reliable operation.
  • Consumer Electronics: Used in a wide range of consumer devices, including smartphones, tablets, and laptops, for decoupling, bypassing, and filtering.
  • Industrial Equipment: Employed in industrial control systems, power supplies, and instrumentation for reliable performance in demanding environments.

Features

  • Surface Mount Technology (SMT): Enables automated assembly and reduces manufacturing costs.
  • Small Case Size: Allows for high-density circuit designs and miniaturization of electronic devices.
  • High Reliability: Offers stable performance over a wide range of temperatures and voltages.
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and heat generation, improving circuit efficiency.
  • Wide Range of Capacitance Values: Available in various capacitance values to meet diverse circuit requirements.

Benefits

  • Improved Circuit Stability: Provides a stable and reliable source of capacitance for various circuit applications.
  • Reduced Noise and Interference: Filters out unwanted noise and interference, improving signal quality and preventing malfunctions.
  • Simplified Assembly: SMT design simplifies the assembly process and reduces manufacturing time and costs.
  • Compact Design: Small size allows for miniaturization of electronic devices, enabling smaller and more portable products.
  • Long Service Life: High-quality materials and construction ensure long-term reliability and reduce the risk of component failure.

Additional Details

Based on the part number, 'SA201' likely indicates the case size and series within the AVX product line. The letter 'A' could represent the voltage rating or dielectric material. '152' likely refers to the capacitance value (15 x 10^2 pF = 1500 pF or 1.5 nF). 'F' often signifies the capacitance tolerance, potentially +/- 1%. 'AA' might relate to the termination material or packaging type. It is crucial to consult the manufacturer's datasheet for definitive electrical characteristics such as voltage rating, temperature specifications, and recommended solder reflow profiles. MLCCs such as this one are constructed from alternating layers of ceramic dielectric and metal electrodes designed for surface mount soldering. Proper soldering techniques are essential to prevent damage and ensure optimal performance of the component.

You May Also Be Interested in

Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 1000PF 100V NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess