EN
  • EN
  • DE

SA102A820JAA

Part No SA102A820JAA
Manufacturer AVX Corp/Kyocera Corp
Catalog Ceramic Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Ceramic Capacitors
Mfr KYOCERA AVX
Series SpinGuard® SA
Package Tape & Reel (TR)
Capacitance 82 pF
Tolerance ±5%
Voltage - Rated 200V
Temperature Coefficient C0G, NP0
Temperature Range - Operating -55°C ~ 125°C
Applications General Purpose
Mounting Type Through Hole
Package / Case Axial
Dimension 0.100" Dia x 0.170" L (2.54mm x 4.32mm)
Lead Style Straight
Standard Package 7,500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0040
Win Source Part Number 1303774-SA102A820JAA
Ultra Librarian 3D Model Ultra Librarian SA102A820JAA CAD Model

Description

The SA102A820JAA is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corp/Kyocera Corp. This component belongs to the AVX SkyCap® series, which is known for its reliability and performance in various applications. MLCCs are essential passive components used for filtering, bypassing, decoupling, and energy storage in electronic circuits.

Applications

  • General Purpose Decoupling: Used to suppress noise and voltage fluctuations in digital and analog circuits.
  • Power Supply Filtering: Filters out unwanted noise and ripple in power supply circuits.
  • Bypass Applications: Provides a low-impedance path for AC signals to ground, bypassing sensitive components.
  • Consumer Electronics: Found in a wide range of consumer devices such as smartphones, tablets, and laptops.
  • Industrial Equipment: Used in industrial control systems, power supplies, and instrumentation.

Features

  • High Capacitance Stability: Maintains capacitance value over a wide range of temperatures and voltages.
  • Surface Mount Technology (SMT): Designed for automated assembly on printed circuit boards.
  • Small Case Size: Allows for high-density board designs.
  • Reliable Performance: Manufactured using high-quality materials and processes to ensure long-term reliability.
  • Wide Range of Capacitance Values: Available in a variety of capacitance values to meet different circuit requirements.

Benefits

  • Improved Circuit Performance: Provides stable and reliable performance in various circuit applications.
  • Reduced Noise and Voltage Fluctuations: Decouples noise and voltage fluctuations, ensuring stable operation of electronic devices.
  • Simplified Assembly: SMT design simplifies the assembly process and reduces manufacturing costs.
  • Compact Design: Small case size allows for miniaturization of electronic devices.
  • Long-Term Reliability: Ensures long-term performance and reduces the risk of component failure.

Additional Details

The 'SA' prefix in the part number indicates that it's likely a SkyCap® series capacitor. The numbers '102' probably refer to a specific case size. The '820' indicates the capacitance value (82 x 10^0 pF = 82 pF). The 'J' usually specifies the tolerance (+/- 5%), and 'AA' could represent the temperature coefficient and termination material. The datasheet should be consulted for precise electrical characteristics, temperature ratings, and solder reflow profiles. This capacitor's construction involves multiple layers of ceramic dielectric and metal electrodes, terminated for surface mount soldering.

You May Also Be Interested in

TDK Corporation
CAP CER 2700PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 700PF 30KV Z5T DISK
Need more? Email Us
Pulse
CAP CER 100PF 50V NPO 0805
Need more? Email Us
Vishay
CAP CER 0.02UF 10KV Y5U DISK
Need more? Email Us
Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
Murata Electronics North America
CAP CER 2PF 50V C0G/NP0 RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.1UF 4V X7S 0805
Need more? Email Us
TDK Corporation
CAP CER 250PF 20KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
500+ $0.1159 $57.9500
1,220+ $0.0951 $116.0220
1,880+ $0.0922 $173.3360
2,595+ $0.0892 $231.4740
3,355+ $0.0862 $289.2010
4,485+ $0.0773 $346.6905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,120 pieces
MOQ: 500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess