EN
  • EN
  • DE

RNA4A8E680JT

Part No RNA4A8E680JT
Manufacturer AVX Corp/Kyocera Corp
Catalog Resistor Networks, Arrays
Description RES ARRAY 8 RES 68 OHM 1608
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer AVX Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Circuit Type Bussed
Resistance (Ohms) 68
Tolerance ±5%
Number of Resistors 8
Number of Pins 10
Power Per Element 62.5mW
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 1608
Height - Seated (Max) 0.028" (0.70mm)
Win Source Part Number 046360-RNA4A8E680JT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RNA4A8E680JT CAD Model

Description

The AVX Corporation 046360-RNA4A8E680JT is an obsolete (EOL) electronic component with a medium popularity.

  • Tolerance: ±5%
  • Resistance: 68 ohms
  • Power per element: 62.5mW
  • Circuit type: bussed
  • Resistors: 8 resistors
  • Pins: 10 pins
  • Operating Temperature Range: -55°C to 125°C
  • Case/Package: 1608

You May Also Be Interested in

Panasonic
RES ARRAY 2 RES 330 OHM 0302
Need more? Email Us
Vishay
RES NETWORK 2 RES 1K OHM 1610
Need more? Email Us
Vishay
RES ARRAY 4 RES 100K OHM 8SOIC
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 1M OHM 1206
Need more? Email Us
Bourns Inc.
RES ARRAY 10 RES 220 OHM 20SOIC
Lowest to $2.3284
Bourns Inc.
RES ARRAY 4 RES 27 OHM 1206
Need more? Email Us
Bourns Inc.
RES ARRAY 7 RES 470 OHM 14SOIC
Lowest to $0.8732
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess