EN
  • EN
  • DE

NA03QSA035-TE12L

Part No NA03QSA035-TE12L
Manufacturer AVX Corp/Kyocera Corp
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1144037-NA03QSA035-TE12L
Categories Custom Parts
Manufacturer AVX Corp/Kyocera Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NA03QSA035-TE12L CAD Model

Description

The NA03QSA035-TE12L is a multilayer ceramic capacitor (MLCC) manufactured by AVX Corporation/Kyocera Corporation. It is a surface-mount device (SMD) designed for use in a wide range of electronic circuits. MLCCs are widely used for decoupling, bypassing, filtering, and timing applications due to their small size, high capacitance values, and excellent electrical characteristics. AVX/Kyocera is a leading manufacturer of passive components, known for their quality and reliability.

Applications

  • Decoupling in digital circuits
  • Bypassing in power supplies
  • Filtering in signal processing circuits
  • Timing circuits
  • Mobile phones and other portable devices
  • Automotive electronics
  • Industrial control systems

Features

  • Surface-mount device (SMD)
  • Multilayer ceramic construction
  • High capacitance value
  • Small size
  • Stable capacitance over temperature
  • Low equivalent series resistance (ESR)
  • RoHS compliant

Benefits

  • Effective decoupling and bypassing
  • Reduced noise in electronic circuits
  • Stable performance over a wide temperature range
  • Easy to integrate into electronic assemblies
  • High reliability

Additional Details

The NA03QSA035-TE12L is constructed using a layered structure of ceramic dielectric material and metal electrodes. This design allows for high capacitance values in a small package size. The capacitor is designed to withstand reflow soldering processes, ensuring reliable connection to the printed circuit board. The 'NA' likely denotes the specific AVX series, '03' relates to the case size, 'QSA' might relate to the voltage/temperature characteristics and the '035' may indicate the capacitance value such as 3.5pF. 'TE12L' likely relates to tolerance and packaging information. Consult the datasheet for specific details.

The capacitor exhibits stable capacitance over a wide temperature range, ensuring consistent performance in varying operating conditions. Its low equivalent series resistance (ESR) minimizes power dissipation and improves circuit efficiency. The NA03QSA035-TE12L is RoHS compliant, ensuring that it meets environmental regulations regarding hazardous substances. AVX/Kyocera provides detailed specifications and application notes to assist customers in using the capacitor effectively.

The NA03QSA035-TE12L is a reliable and high-performance MLCC that offers excellent electrical characteristics in a small package size. Its stable capacitance, low ESR, and RoHS compliance make it an ideal choice for a wide range of electronic applications, from consumer electronics to industrial equipment. Its surface mount design simplifies the assembly process, further reducing manufacturing costs.

You May Also Be Interested in

Qorvo US Inc.
Lowest to $1.3063
SII Semiconductor Corporation
Need more? Email Us
PLX
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Intel
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0293
Analog Devices Inc.
Need more? Email Us
Intel
Contact for details
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,556 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess