EN
  • EN
  • DE

MAV0020RP

Part No MAV0020RP
Manufacturer AVX Corp/Kyocera Corp
Catalog Varistors, MOVs
Description VARISTOR 120V 3A 0405
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Maximum AC Volts 52 V
Maximum DC Volts 70 V
Varistor Voltage (Min) 102 V
Varistor Voltage (Typ) 120 V
Varistor Voltage (Max) 138 V
Current - Surge 3 A
Energy 0.02J
Number of Circuits 2
Capacitance @ Frequency 8 pF @ 1 MHz
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount, MLCV
Case / Package 0405 (1014 Metric)
Package Tape & Reel
Supply and Demand Status Normal
Win Source Part Number 1608793-MAV0020RP
Ultra Librarian 3D Model Ultra Librarian MAV0020RP CAD Model

Description

N

You May Also Be Interested in

Panasonic
VARISTOR 470V 10KA DISC 16.5MM
Lowest to $0.9385
EPCOS (TDK)
VARISTOR 205V 20KA DISC 27.5MM
Need more? Email Us
Littelfuse Inc.
VARISTOR 715V 10KA DISC 20MM
Lowest to $0.9385
AVX Corp/Kyocera Corp
VARISTOR 12.7V 20A 0402
Need more? Email Us
Eaton Bussmann
VARISTOR 400V 40KA MOD PLUG-IN
Need more? Email Us
Panasonic
ESD Protection Diodes / TVS Diodes 30V 0402 SUPPRESSOR ESD
Lowest to $0.0860
Littelfuse Inc.
VARISTOR 25V 150A 1206
Lowest to $0.0873
Eaton Bussmann
VARISTOR 347V 40KA MOD PLUG-IN
Need more? Email Us
EPCOS (TDK)
VARISTOR 1.2KV 70KA ENCASED DISC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess