EN
  • EN
  • DE

APC12M08-9MA

Part No APC12M08-9MA
Manufacturer Astec America, Inc
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SMD/SMT
Depth 16 mm
Isolation Non-Isolated
Length 33.02 mm
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Outputs 1
Number of Pins 7
Output Current 12 A
Output Voltage 1.5 V
Packaging Tape and Reel
RoHS Non-Compliant
Win Source Part Number 1202405-APC12M08-9MA
Categories Custom Parts
Manufacturer Astec America, Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APC12M08-9MA CAD Model

Description

The Astec America APC12M08-9MA is a medium popularity electronic component that is manufactured by Astec America, Inc.

  • Manufacturer: Astec America, Inc.
  • Popularity: Medium
  • Supply and Demand: Limited
  • Win Source Part Number: 1202405-APC12M08-9MA
  • RoHS: Non-Compliant
  • Length: 33.02 mm
  • Isolation: Non-Isolated
  • Number of Pins: 7
  • Number of Outputs: 1
  • Output Current: 12 A
  • Output Voltage: 1.5 V
  • Case/Package: SMD/SMT
  • Depth: 16 mm
  • Minimum Operating Temperature: -40 °C
  • Maximum Operating Temperature: 85 °C

You May Also Be Interested in

GE Critical Power
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Molex, LLC
Need more? Email Us
Amd
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Analog Devices Inc.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess