EN
  • EN
  • DE

F971A476MNC

Part No F971A476MNC
Manufacturer AVX Corp/Kyocera Corp
Catalog Tantalum Capacitors
Description CAP TANT 47UF 20% 10V 2917 / 47 µF Molded Tantalum Capacitors 10 V 2917 (7343 Metric) 700mOhm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Tantalum Capacitors
Mfr KYOCERA AVX
Series F97
Package Tape & Reel
Capacitance 47 µF
Tolerance ±20%
Voltage - Rated 10 V
Type Molded
ESR (Equivalent Series Resistance) 700mOhm
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 2917 (7343 Metric)
Dimension 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max) 0.118" (3.00mm)
Manufacturer Size Code N
Ratings AEC-Q200
Features Automotive, High Reliability
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.21.0050
Other Names 478-8560-6,478-8560-2,478-8560-1
Standard Package 500
Win Source Part Number 972925-F971A476MNC
Ultra Librarian 3D Model Ultra Librarian F971A476MNC CAD Model

Description

The F971A476MNC is a solid electrolytic capacitor manufactured by AVX Corporation, a Kyocera Group Company. It is a surface-mount device (SMD) belonging to the F97 series of capacitors, known for their robust performance and reliability. These capacitors are commonly used in a variety of electronic applications requiring stable and dependable performance.

Applications

  • Power Management Circuits: Used as filtering and decoupling capacitors in power supplies and voltage regulators.
  • Consumer Electronics: Employed in devices such as smartphones, tablets, and laptops for power filtering and bypassing.
  • Industrial Equipment: Integrated into industrial control systems, instrumentation, and automation equipment.
  • Automotive Electronics: Used in automotive control units, infotainment systems, and engine management systems.
  • Telecommunications Equipment: Utilized in base stations, routers, and other telecommunications infrastructure.

Features

  • Solid Electrolytic Capacitor: Provides stable performance and long operational life.
  • Surface Mount Device (SMD): Designed for efficient and automated assembly on printed circuit boards (PCBs).
  • High Capacitance Value: Offers a capacitance of 47µF (microfarads), suitable for many filtering and decoupling applications.
  • Low ESR (Equivalent Series Resistance): Minimizes energy loss and heat generation, enhancing efficiency and performance.
  • RoHS Compliant: Manufactured in compliance with the Restriction of Hazardous Substances directive, making it environmentally friendly.

Benefits

  • Reliable Performance: Solid electrolytic construction provides stable and reliable performance over a wide range of operating conditions.
  • Efficient Filtering: Low ESR ensures efficient filtering and decoupling, reducing noise and improving signal integrity.
  • Compact Size: Surface-mount design allows for high-density circuit layouts and space-saving solutions.
  • Long Operational Life: Offers a long operational lifespan, reducing the need for frequent replacements and maintenance.
  • Cost-Effective: Provides a good balance of performance and cost, making it an economical choice for various applications.

Additional Details

The F971A476MNC has a capacitance of 47µF with a tolerance of ±20%. Its voltage rating is 10V (volts). The operating temperature range typically spans from -55°C to +125°C. The capacitor’s case size corresponds to a standard EIA (Electronic Industries Alliance) dimension, which can be found in the product datasheet. The low ESR characteristic contributes to its suitability for high-frequency applications, where energy losses must be minimized. The part is designed to be reflow solderable, simplifying the automated assembly process. The stable electrical characteristics make it a popular choice for applications requiring consistent performance over time and temperature. Detailed specifications, including ESR values, impedance curves, and ripple current ratings, are available in the AVX product datasheet.

You May Also Be Interested in

Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354
Vishay
CAP TANT 47UF 20V 20% 2917
Need more? Email Us
Vishay
CAP TANT 6.8UF 20V 10% 1611
Lowest to $1.1910
Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
Vishay
CAP TANT 33UF 6.3V 20% 1206
Need more? Email Us
Vishay
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
AVX Corporation
CAP TANT 0.47UF 20% 25V 1206
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8249 $61.8675
175+ $0.6770 $118.4750
265+ $0.6557 $173.7605
365+ $0.6346 $231.6290
475+ $0.6135 $291.4125
630+ $0.5500 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,640 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess